EN
  • EN
  • DE

R5S72681P266FP#VS

Part No R5S72681P266FP#VS
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834984-R5S72681P266FP#VS
Ultra Librarian 3D Model Ultra Librarian R5S72681P266FP#VS CAD Model

Description

The R5S72681P266FP#VS is a system-on-chip (SoC) from Renesas Electronics, belonging to the RZ/A1 series of microprocessors. These processors integrate a high-performance ARM Cortex-A9 core with large on-chip RAM, providing a versatile platform for a wide range of embedded applications. The #VS suffix likely denotes specific packaging or temperature grade characteristics.

Applications:

  • Human-Machine Interfaces (HMIs)
  • Industrial control systems
  • Point-of-Sale (POS) terminals
  • Office automation equipment
  • Consumer electronics

Features:

  • ARM Cortex-A9 core: Provides high processing power for demanding applications.
  • Large on-chip RAM: Reduces the need for external memory, simplifying system design and lowering costs.
  • Extensive peripheral set: Includes interfaces such as Ethernet, USB, UART, SPI, and I2C for versatile connectivity.
  • Display controller: Supports various display technologies and resolutions.
  • Camera interface: Enables image and video capture capabilities.
  • Security features: Provides protection against unauthorized access and data breaches.

Benefits:

  • High performance: Enables fast and responsive user interfaces.
  • Reduced system cost: Integrates multiple functions into a single chip.
  • Simplified system design: Reduces the number of external components required.
  • Enhanced connectivity: Supports a wide range of communication protocols.
  • Improved security: Protects against unauthorized access and data breaches.

Additional Details:

The R5S72681P266FP#VS typically operates at a clock frequency of 266 MHz. It supports various operating systems, including Linux and real-time operating systems (RTOS). Power consumption is optimized for low-power applications. The specific package type (FP) indicates a fine-pitch package, likely a QFP (Quad Flat Package) or similar. Further details can be found in the Renesas RZ/A1 series datasheets, including pinout diagrams, electrical characteristics, and timing specifications. The large on-chip RAM is particularly beneficial for applications requiring significant data buffering or real-time processing.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess