The ADM241LJRS-REEL from Analog Devices Inc. is a high-performance, low-power RS-232 and V.28/V.24 communication interface device that meets the specifications of the EIA/TIA-232-E and ITU-T V.28 standards. This integrated circuit is designed to provide bidirectional serial communication while maintaining the robustness and reliability expected from a leading manufacturer like Analog Devices.
Key Features
- Interface Type: RS-232
- Data Rate: Up to 230 kbps
- Number of Drivers/Receivers: 2/2
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-28
- Packaging: Tape & Reel (TR)
The ADM241LJRS-REEL features two drivers and two receivers, making it suitable for full-duplex communication. This device is capable of running at data rates of up to 230 kbps, which allows for high-speed data transfer in a variety of applications. The chip operates on a single 5V power supply and has a low supply current, making it an energy-efficient choice for battery-powered and portable devices.
Its enhanced electrostatic discharge (ESD) protection ensures that the ADM241LJRS-REEL can withstand harsh conditions, which is critical for maintaining the integrity of the data communication in industrial environments. The device's small footprint, provided by the SSOP-28 package, makes it ideal for applications where space is at a premium.
With its robust construction and adherence to industry standards, the ADM241LJRS-REEL is a reliable solution for serial communication in applications such as point-of-sale systems, peripheral connectivity, and networking. The product is offered in a tape and reel packaging format, which facilitates efficient assembly during the manufacturing process, especially for high-volume production runs.
Overall, Analog Devices Inc.'s ADM241LJRS-REEL is a testament to the company's commitment to providing high-quality, durable, and efficient communication solutions that meet the evolving needs of the electronics industry.