EN
  • EN
  • DE

R5F72549RKBG#TZ

Part No R5F72549RKBG#TZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description R5F72549RKBG#TZ Renesas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988189-R5F72549RKBG#TZ
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F72549RKBG#TZ CAD Model

Description

The R5F72549RKBG#TZ is a high-performance microcontroller from Renesas Electronics America, belonging to the RX72T family. It is designed for applications requiring high processing power, large memory capacity, and advanced connectivity options. This microcontroller is used in a wide range of industrial and consumer applications, providing robust control and communication capabilities.

Applications

  • Industrial automation
  • Motor control
  • Robotics
  • Networking equipment
  • Home appliances

Features

  • RXv3 CPU core
  • Large flash memory (e.g., 4MB)
  • Large SRAM (e.g., 640KB)
  • Ethernet connectivity
  • USB host/function
  • CAN interface
  • Various timers and peripherals

Benefits

  • Provides high processing power for complex control algorithms.
  • Offers ample memory for storing code and data.
  • Enables seamless communication with other devices and systems.
  • Supports a wide range of peripherals, reducing the need for external components.
  • Allows for flexible system design.
  • Enhances system reliability and performance.

Additional Details

The R5F72549RKBG#TZ microcontroller features the RXv3 CPU core, which delivers high performance and energy efficiency. It includes a large flash memory for storing the application code and a large SRAM for data storage. The Ethernet and USB interfaces allow for seamless communication with other devices and systems. The CAN interface is used for industrial networking. The microcontroller also includes various timers, ADCs, DACs, and other peripherals to support a wide range of applications. Proper software development and configuration are crucial for achieving optimal performance.

Renesas Electronics America provides extensive documentation and development tools to assist designers in using the R5F72549RKBG#TZ microcontroller. This includes datasheets, application notes, sample code, and development environments. Careful consideration of the power supply, clock frequency, and pin configuration is important for ensuring reliable operation. Refer to the official Renesas datasheet for precise specifications and operating conditions.

Its robust feature set makes it a powerful and versatile choice for many embedded systems, especially in areas that require real-time control.

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess