EN
  • EN
  • DE

R5F71252N50FPV

Part No R5F71252N50FPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182265-R5F71252N50FPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F71252N50FPV CAD Model

Description

The R5F71252N50FPV is a microcontroller (MCU) from Renesas Electronics America's RA (Renesas Advanced) Family. It leverages the Arm Cortex-M core, offering a balance of performance and power efficiency for a wide range of embedded applications.

Applications

  • Industrial Control: Suitable for use in industrial automation, motor control, and robotics.
  • Building Automation: Implemented in HVAC systems, lighting control, and security systems.
  • Consumer Electronics: Integrated into appliances, wearable devices, and other consumer products.
  • Medical Devices: Used in portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Internet of Things (IoT): Ideal for IoT sensor nodes, gateways, and connected devices.

Features

  • Arm Cortex-M Core: Delivers a balance of processing power and energy efficiency.
  • Integrated Flash Memory: Stores program code and data.
  • SRAM: Provides fast access memory for data processing.
  • Rich Peripheral Set: Includes timers, ADCs, DACs, UART, SPI, I2C, and USB interfaces.
  • Low-Power Modes: Minimizes energy consumption in battery-powered applications.
  • Security Features: Enhances security through hardware encryption and secure boot capabilities.

Benefits

  • High Performance: Enables fast and efficient data processing in embedded applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Connectivity: Simplifies interfacing with external devices and sensors.
  • Enhanced Security: Protects against unauthorized access and data breaches.
  • Simplified Development: Accelerates development with comprehensive tools and libraries.
  • Scalability: Part of the RA family, providing options to scale to different needs.

The R5F71252N50FPV is designed to offer a versatile and reliable solution for embedded systems. Its feature set typically includes a fast CPU clock speed, a substantial amount of on-chip memory, and a diverse range of peripherals for communication and control. The device's internal oscillators, power management capabilities, and debugging interfaces are also key design considerations. This microcontroller is often selected for its adaptability and performance in various applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess