EN
  • EN
  • DE

DS3992Z-18P+T&R

Part No DS3992Z-18P+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description CCFL Controller Single Lamp Positive 6W 80kHz 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Frequency 80 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Number of Segments 2
Operating Supply Current 8 mA
RoHS Compliant
Win Source Part Number 971709-DS3992Z-18P+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3992Z-18P+T&R CAD Model

Description

Maxim Integrated DS3992Z-18P+T&R Product Overview

The DS3992Z-18P+T&R from Maxim Integrated is a cutting-edge, low-power, three-channel cold-cathode fluorescent lamp (CCFL) controller designed for use in a variety of LCD backlighting applications. This highly integrated device is an ideal solution for driving large-screen monitor backlights, notebook computers, and industrial displays where high reliability and efficiency are paramount.

Key Features

  • Three-Channel Output: The DS3992Z-18P+T&R features three independent output channels, each capable of driving a CCFL. This multi-channel design allows for uniform lighting and brightness control across multiple lamps.
  • High Efficiency: With its integrated burst-mode operation, the device ensures high efficiency by adjusting the lamp power according to the video content, which not only saves energy but also extends the life of the CCFLs.
  • Wide Dimming Range: The controller offers a wide dimming range, which is essential for adjusting the backlight to suit various ambient light conditions, thereby enhancing the user's visual experience.
  • Integrated Safety Features: Safety is a key concern in backlight applications, and the DS3992Z-18P+T&R includes built-in open-lamp detection, lamp-out fault detection, and overvoltage protection to ensure safe and reliable operation.
  • Compact Packaging: Available in a space-saving 20-pin TSSOP package, the DS3992Z-18P+T&R is designed for compact applications where board space is at a premium.

Applications

The versatility of the DS3992Z-18P+T&R makes it suitable for a broad range of applications, including:

  • Notebook and desktop monitors
  • Industrial displays
  • Automotive displays
  • Medical equipment displays

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS3992Z-18P+T&R is built to the highest standards. The device is provided in tape and reel packaging (T&R), facilitating efficient assembly for high-volume production. With its robust design and advanced features, the DS3992Z-18P+T&R is an excellent choice for designers looking to enhance the performance and longevity of their LCD backlighting systems.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess