EN
  • EN
  • DE

R5F71243D50FPV

Part No R5F71243D50FPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182263-R5F71243D50FPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F71243D50FPV CAD Model

Description

The R5F71243D50FPV is a microcontroller unit (MCU) manufactured by Renesas Electronics America and is part of the Renesas Advanced (RA) family, leveraging the Arm Cortex-M core for efficient processing in embedded systems. This MCU is designed for applications requiring a balance of performance, low power consumption, and a rich set of integrated peripherals.

Applications

  • Industrial Control: Suitable for use in industrial automation systems, motor control, and process control applications.
  • Building Automation: Used in HVAC systems, lighting control, and security systems.
  • Consumer Electronics: Found in appliances, wearable devices, and other consumer products.
  • Medical Devices: Applicable for portable medical equipment, patient monitoring systems, and diagnostic tools.
  • IoT Devices: Well-suited for IoT sensor nodes, gateways, and other connected devices.

Features

  • Arm Cortex-M Core: Provides a balance of performance and power efficiency for embedded applications.
  • Integrated Flash Memory: Offers ample on-chip storage for program code and data.
  • SRAM: Provides fast access memory for data processing.
  • Extensive Peripheral Set: Includes timers, ADCs, DACs, UART, SPI, I2C, and USB interfaces for flexible connectivity.
  • Low-Power Modes: Offers various low-power modes to minimize energy consumption in battery-powered applications.
  • Security Features: Incorporates security features like hardware encryption and secure boot to protect sensitive data.

Benefits

  • High Performance: Enables fast and efficient processing of data in embedded applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs.
  • Flexible Connectivity: Integrated peripherals simplify interfacing with external devices and sensors.
  • Enhanced Security: Protects against unauthorized access and data breaches.
  • Simplified Development: Comprehensive development tools and software libraries accelerate time-to-market.
  • Scalability: Belongs to the RA family, offering a range of devices with varying performance and features to suit different application needs.

The R5F71243D50FPV offers a comprehensive solution for demanding embedded applications. It typically includes a high CPU clock speed, large Flash and SRAM memory, and a diverse set of communication and control peripherals. The device's integrated oscillators, power management capabilities, and debug interfaces are also essential for efficient system design. This MCU is often chosen for its reliability and versatility in various industrial and consumer applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess