EN
  • EN
  • DE

R5F71242N50NPV

Part No R5F71242N50NPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087422-R5F71242N50NPV
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F71242N50NPV CAD Model

Description

The R5F71242N50NPV is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the Renesas RA7 Series. This high-performance MCU is designed for a wide range of embedded applications, offering a balance of processing power, energy efficiency, and integrated peripherals.

Applications:

  • Industrial automation and control systems
  • Home appliances and consumer electronics
  • Building automation and smart home solutions
  • Medical devices and healthcare equipment
  • Internet of Things (IoT) devices and sensor networks

Features:

  • Arm Cortex-M4F core: Provides a high-performance processing platform with floating-point unit (FPU) for complex calculations.
  • High clock speed: Operates at a high clock frequency (e.g., 240 MHz), enabling fast execution of code.
  • Large Flash memory: Integrated Flash memory (e.g., 2MB) for storing program code and data.
  • SRAM: Ample Static RAM (e.g., 640KB) for data storage during program execution.
  • Extensive peripherals: Includes a rich set of peripherals, such as UART, SPI, I2C, CAN, USB, ADC, DAC, and timers.
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Security features: May incorporate security features like hardware encryption and secure boot to protect against unauthorized access.
  • Package options: Available in various package options (e.g., LQFP, BGA) to suit different application requirements.

Benefits:

  • High performance: Enables complex algorithms and real-time control tasks to be executed efficiently.
  • Reduced development time: The extensive set of integrated peripherals and software libraries simplifies development and reduces time-to-market.
  • Low power consumption: Minimizes energy usage, extending battery life and reducing operating costs.
  • Enhanced security: Protects against unauthorized access and data breaches.
  • Flexibility and scalability: The wide range of peripherals and memory options allows the MCU to be tailored to specific application needs.

Technical Specifications (may vary depending on the exact part number):

  • Core: Arm Cortex-M4F
  • Clock Speed: Up to 240 MHz
  • Flash Memory: Up to 2MB
  • SRAM: Up to 640KB
  • Operating Voltage: 1.62 V to 3.6 V
  • Operating Temperature: -40°C to +85°C
  • Peripherals: UART, SPI, I2C, CAN, USB, ADC, DAC, Timers

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess