EN
  • EN
  • DE

R5F6417JAPFD

Part No R5F6417JAPFD
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description 32-bit Microcomputers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173318-R5F6417JAPFD
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F6417JAPFD CAD Model

Description

The R5F6417JAPFD is a high-performance microcontroller from Renesas Electronics America. It is part of the RX64M family, known for its powerful processing capabilities and extensive peripheral set, suitable for demanding industrial and embedded applications.

Applications

  • Industrial automation.
  • Motor control.
  • Networking equipment.
  • Power management.
  • Medical devices.

Features

  • RXv2 CPU core: Provides high-speed processing with enhanced DSP capabilities.
  • Large on-chip memory: Includes Flash memory for program storage and SRAM for data storage.
  • Ethernet controller: Supports Ethernet communication for networking applications.
  • USB host/device controller: Allows for USB connectivity.
  • CAN controller: Enables CAN communication for automotive and industrial applications.
  • Timers and counters: Equipped with multiple timers and counters for timing and event management.
  • Analog-to-digital converter (ADC): Allows for the conversion of analog signals to digital data.

Benefits

  • High performance: Enables efficient processing of complex algorithms and real-time control tasks.
  • Extensive connectivity: Supports Ethernet, USB, and CAN communication protocols.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Enhanced functionality: ADC allows for analog signal measurement.

Additional Details

The R5F6417JAPFD microcontroller is designed for demanding industrial and embedded applications. It features a powerful RXv2 CPU core, large on-chip memory, and a rich set of peripherals. The microcontroller supports Ethernet, USB, and CAN communication protocols, making it suitable for a wide range of applications. Refer to the Renesas Electronics datasheet for detailed technical specifications, including clock speeds, memory sizes, and pin configurations.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
SII Semiconductor Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess