EN
  • EN
  • DE

R5F64178PFD

Part No R5F64178PFD
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241750-R5F64178PFD
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F64178PFD CAD Model

Description

The R5F64178PFD is a high-performance microcontroller from Renesas Electronics America, belonging to the M16C/64 Series. This microcontroller is designed for embedded control applications requiring a balance of processing power, memory, and peripheral integration. It is commonly used in industrial control systems, motor control applications, and consumer electronics.

Applications

  • Industrial control systems
  • Motor control applications
  • Consumer electronics
  • Automotive systems
  • Data acquisition systems

Features

  • M16C/60 Series CPU Core
  • 128KB Flash Memory
  • 6KB RAM
  • A/D Converter (10-bit)
  • Timers and PWM Channels
  • Serial Communication Interfaces (UART, SPI, I2C)

Benefits

  • Provides efficient processing power for embedded control tasks
  • Offers ample memory for storing program code and data
  • Enables precise analog signal acquisition with the integrated A/D converter
  • Facilitates accurate timing and control with timers and PWM channels
  • Supports versatile communication with various serial interfaces

Additional Details

The R5F64178PFD microcontroller features a M16C/60 Series CPU core, which provides efficient instruction execution and low power consumption. The 128KB of flash memory allows for storing a substantial amount of program code, while the 6KB of RAM provides sufficient memory for data storage and manipulation. The integrated 10-bit A/D converter enables accurate conversion of analog signals to digital values, which is essential for sensor-based applications. The timers and PWM channels can be used to generate precise timing signals and control the speed and position of motors.

The R5F64178PFD includes various serial communication interfaces, such as UART, SPI, and I2C, which allow for communication with other devices and peripherals. The UART interface is commonly used for serial communication with computers and other microcontrollers. The SPI interface provides high-speed serial communication with peripheral devices such as sensors and memory devices. The I2C interface allows for communication with multiple devices using a two-wire protocol. Proper software development tools are required to program and debug the R5F64178PFD microcontroller. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and integrated development environments (IDEs). These tools simplify the software development process and allow developers to create efficient and reliable embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,537 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess