EN
  • EN
  • DE

R5F61668RJFTFPV

Part No R5F61668RJFTFPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182249-R5F61668RJFTFPV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F61668RJFTFPV CAD Model

Description

The R5F61668RJFTFPV is a microcontroller belonging to the Renesas R8C/6x series. It's designed for embedded systems requiring a balance of processing power, low power consumption, and a variety of peripheral interfaces. These microcontrollers are commonly used in applications where cost-effectiveness and efficient resource utilization are crucial.

Applications:

  • Home Appliances: Control panels for washing machines, refrigerators, and microwave ovens.
  • Industrial Equipment: Monitoring systems, simple motor control, and data acquisition units.
  • Consumer Electronics: Remote controls, toys, and electronic gadgets.
  • Healthcare Devices: Portable medical instruments, patient monitoring devices, and diagnostic tools.
  • Automotive Subsystems: Lighting controls, sensor interfaces, and small motor control applications within vehicles.

Features:

  • R8C CPU Core: Renesas' proprietary R8C core, known for its compact instruction set and efficient execution.
  • Flash Memory: On-chip flash memory for program storage, allowing for easy firmware updates.
  • RAM: Internal RAM for data storage and program execution.
  • Timers: Multiple timers/counters with various modes, including PWM generation and input capture.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices and peripherals.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low-Power Modes: Several low-power modes to minimize power consumption in battery-powered applications.

Benefits:

  • Low Power Operation: Minimizes energy consumption, extending battery life in portable devices.
  • Compact Size: Allows for integration into space-constrained applications.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Flexible Communication Options: Enables communication with a wide range of devices and sensors.
  • Easy Development: Supported by Renesas' development tools and IDEs, simplifying the software development process.
  • Cost-Effective Solution: Offers a good balance of performance and features at a competitive price point.

The R5F61668RJFTFPV is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. Specific voltage requirements, temperature ranges, and pinout details can be found in the device datasheet provided by Renesas. The device's feature set makes it well-suited for applications requiring a blend of control, communication, and low power consumption.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6378 $73.2756
4+ $30.0623 $120.2492
6+ $29.1222 $174.7332
9+ $28.1832 $253.6488
11+ $27.2441 $299.6851
15+ $24.4259 $366.3885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess