EN
  • EN
  • DE

R5F61644FPV

Part No R5F61644FPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182247-R5F61644FPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F61644FPV CAD Model

Description

The R5F61644FPV is a microcontroller from Renesas Electronics' R8C/64 Group. This microcontroller family is known for its compact size, low power consumption, and a good balance of performance and peripherals, making it suitable for a variety of embedded applications.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and personal electronics.
  • Industrial Control: Simple motor control, sensor interfaces, and basic automation tasks.
  • Healthcare: Portable medical devices, monitoring systems, and diagnostic equipment.
  • Automotive: Subsystems within vehicles, such as lighting control, seat adjustment, and mirror control.
  • Internet of Things (IoT): Sensor nodes, wearable devices, and other connected devices where low power and small size are critical.

Features:

  • CPU Core: R8C CPU core, known for its efficient instruction set and low power operation.
  • Memory: Integrated Flash memory for program storage and RAM for data. Specific memory sizes vary, but it is generally suitable for moderately complex applications.
  • Timers: Multiple timers with various operating modes for timing, PWM generation, and capture/compare functions.
  • Communication Interfaces: UART, CSI/SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading sensor inputs.
  • Low Power Modes: Various low-power modes to minimize power consumption in battery-powered applications.

Benefits:

  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Compact Size: Enables use in space-constrained applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Flexible Communication Interfaces: Supports a wide range of communication protocols for interfacing with different devices.
  • Easy to Use: Well-documented and supported by Renesas development tools, making it easy to develop and debug applications.
  • Cost-Effective: Provides a good balance of performance and features at a competitive price.

The R5F61644FPV is typically available in various package options, such as QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package). The specific operating voltage range and temperature range will depend on the exact part number and manufacturing specifications. Detailed specifications, including memory sizes, clock speeds, and pinout diagrams, can be found in the Renesas R8C/64 Group datasheet.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess