EN
  • EN
  • DE

R5F3640MDFA#U0

Part No R5F3640MDFA#U0
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834960-R5F3640MDFA#U0
Ultra Librarian 3D Model Ultra Librarian R5F3640MDFA#U0 CAD Model

Description

The R5F3640MDFA#U0 is a microcontroller unit (MCU) from the Renesas M16C family. It's part of the M16C/60 series, offering a balance of performance and low power consumption. The '#U0' likely refers to a specific production code or revision. This MCU is suited for embedded control applications requiring efficient processing and flexible peripheral options.

Applications

  • Security Systems: Alarm panels, access control systems, and surveillance equipment.
  • Industrial Control: Process control, motor control, and sensor interfaces.
  • Automotive: Instrument clusters, body control modules, and car navigation systems.
  • Medical Equipment: Portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • M16C/60 Series CPU Core: 16-bit architecture providing efficient instruction execution.
  • Flash Memory: On-chip flash memory for program storage, enabling easy updates and reprogramming. The specific size needs to be confirmed from the datasheet.
  • RAM: Internal RAM for data storage and processing during program execution.
  • Timers: Multiple 16-bit timers/counters with various operating modes, including PWM generation and input capture.
  • Serial Communication: UART, SPI, and I2C interfaces for communication with external devices and peripherals.
  • A/D Converter: High-resolution analog-to-digital converter for interfacing with analog sensors and signals.
  • D/A Converter: Digital-to-analog converter for generating analog output signals.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading input signals.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Low-Power Modes: Designed for low-power operation with various power-saving modes to conserve energy.

Benefits

  • Efficient Processing: Provides sufficient processing power for embedded control tasks.
  • Versatile Peripheral Set: Offers a wide range of peripherals to meet diverse application requirements.
  • Ease of Development: Supported by Renesas development tools and a comprehensive documentation library.
  • Compact Design: Enables integration into space-constrained applications.
  • Energy Efficiency: Low power consumption contributes to extended battery life in portable devices.

Additional Details

The R5F3640MDFA#U0 operates at a defined clock frequency and voltage range. The number of I/O pins and the specific memory sizes (Flash and RAM) depend on the specific package. Refer to the official Renesas datasheet for comprehensive technical specifications, pinout diagrams, and electrical characteristics. The 'MDFA' package indicates a specific package type and operating temperature range, while '#U0' likely represents a specific revision or production lot.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess