EN
  • EN
  • DE

SSTUA32866EC/G,551

Part No SSTUA32866EC/G,551
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536-1 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUA3
Other Names 935279442551,SSTUA32866EC/G-S,SSTUA32866EC/G-S
Standard Package 285
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256337-SSTUA32866EC/G,551
Ultra Librarian 3D Model Ultra Librarian SSTUA32866EC/G,551 CAD Model

Description

The NXP SSTUA32866EC/G,551 is a high-performance, registered clock driver designed for the most demanding applications in computing and communication systems. This advanced chip is part of the NXP's interface and connectivity solutions, offering a seamless and efficient means to manage data flow within a system.

Key Features

  • High-Speed Operation: The SSTUA32866EC/G,551 operates at very high speeds, ensuring that data is transferred quickly and reliably between different parts of a system.
  • Low Power Consumption: Despite its high performance, this registered clock driver is designed to consume minimal power, making it ideal for energy-efficient applications.
  • Robust Thermal Performance: The device is engineered to perform reliably over a wide range of temperatures, ensuring consistent operation even under varying environmental conditions.
  • Advanced Packaging: Encased in a fine-pitch BGA package, the SSTUA32866EC/G,551 is designed for space-saving and efficient integration into a variety of system designs.
  • Compatibility: NXP's commitment to industry standards ensures that this product is compatible with a wide range of other components and systems, facilitating easy implementation.

Applications

The SSTUA32866EC/G,551 is suitable for a variety of applications, particularly where high-speed data transfer and system reliability are crucial. It is commonly used in:

  • Server motherboards
  • High-performance computing clusters
  • Networking equipment such as routers and switches
  • Data storage arrays
  • Telecommunications infrastructure

Technical Specifications

This NXP product comes with a host of technical specifications that ensure it meets the requirements of the most demanding applications. It features multiple clock outputs, a wide operating voltage range, and is compliant with relevant industry standards for registered clock drivers. For detailed technical specifications, customers are advised to consult the product datasheet and user manual.

In summary, the NXP SSTUA32866EC/G,551 registered clock driver is a testament to NXP's commitment to providing high-quality, reliable, and efficient solutions for data management in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Pericom
Lowest to $8.2081

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess