EN
  • EN
  • DE

R5F213M6UN100NP#U0

Part No R5F213M6UN100NP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182191-R5F213M6UN100NP#U0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F213M6UN100NP#U0 CAD Model

Description

The R5F213M6UN100NP#U0 is a microcontroller from the Renesas R8C family, designed to provide a balance of processing power, low-power operation, and peripheral integration for embedded applications. It is often used in systems requiring efficient code execution, minimal power consumption, and versatile communication capabilities. The #U0 suffix likely indicates a specific production revision or packaging detail.

Applications

  • Consumer Electronics: Remote controls, portable audio devices, and small appliances.
  • Industrial Control: Sensor monitoring, motor control, and process automation systems.
  • Medical Devices: Portable medical instruments and patient monitoring systems.
  • Automotive Systems: Body control modules, dashboard displays, and security systems.
  • Security Systems: Alarm systems, access control systems, and surveillance equipment.

Features

  • CPU Core: R8C CPU core for efficient processing.
  • Memory: On-chip Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for PWM signal generation, event timing, and input capture.
  • Communication Interfaces: UART, CSI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital data to analog signals.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Power Management: Low-power modes for minimizing power consumption in battery-powered applications.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply needs.

Benefits

  • High Performance: The R8C core ensures efficient processing for demanding embedded tasks.
  • Low Power: Optimized for low power consumption to maximize battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, saving on board space and reducing cost.
  • Communication Flexibility: Versatile communication interfaces allow seamless integration with external devices.
  • Easy to Program: Supported by a comprehensive suite of development tools for ease of programming.
  • Cost-Effective: Offers a competitive price point for a variety of embedded applications.

Additional Details

The R5F213M6UN100NP#U0 often includes a watchdog timer to prevent system crashes and a power-on reset circuit for reliable startup. Specific details, such as memory capacity, clock speed, and the number of I/O pins, can vary depending on the specific package and configuration. Refer to the Renesas datasheet for detailed specifications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess