EN
  • EN
  • DE

R5F21346ZJFP

Part No R5F21346ZJFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 40-VQFN -40 to 105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967615-R5F21346ZJFP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F21346ZJFP CAD Model

Description

The R5F21346ZJFP is a microcontroller from the R8C/3x Series manufactured by Renesas Electronics. It's a compact, single-chip microcontroller built around the R8C CPU core, designed for embedded control applications where space and power consumption are critical.

Applications:

  • Consumer electronics (e.g., remote controls, appliances)
  • Industrial control systems (e.g., motor control, sensor interfaces)
  • Healthcare devices (e.g., portable medical equipment)
  • Security systems (e.g., alarm panels, access control)
  • Automotive subsystems (e.g., body control, lighting)

Features:

  • R8C CPU core
  • Operating voltage: 2.7V to 5.5V
  • Flash memory: 32 KB
  • RAM: 2 KB
  • I/O ports: 32
  • Timers: Three 16-bit timers
  • Serial interfaces: UART, I2C, SPI
  • A/D converter: 10-bit, 8 channels
  • D/A converter: 8-bit, 2 channels
  • Watchdog timer
  • Power-on reset circuit
  • Low-power consumption modes

Benefits:

  • Small package size enables compact system designs.
  • Low power consumption extends battery life in portable applications.
  • Integrated peripherals reduce the need for external components, lowering system cost.
  • Flash memory allows for easy code updates and reprogramming.
  • Multiple serial interfaces provide flexibility in communication with other devices.

Additional Details:

The R5F21346ZJFP microcontroller incorporates a comprehensive set of peripherals, making it suitable for various embedded control applications. The 32 KB of flash memory provides ample space for program storage, while the 2 KB of RAM allows for data manipulation. The integrated A/D and D/A converters enable the microcontroller to interface with analog sensors and actuators. The multiple serial interfaces support communication with other devices using UART, I2C, or SPI protocols. The device also features a watchdog timer to ensure reliable operation and a power-on reset circuit to prevent unexpected behavior during power-up. The R5F21346ZJFP is available in a QFP package.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess