EN
  • EN
  • DE

R5F21294SDSP

Part No R5F21294SDSP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 16-BIT CMOS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241611-R5F21294SDSP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21294SDSP CAD Model

Description

The R5F21294SDSP is a microcontroller from the R8C/2x Series manufactured by Renesas Electronics America. It's designed for a wide range of embedded applications requiring low power consumption and robust performance. This microcontroller integrates a CPU core, memory, and various peripherals into a single chip.

Applications:

  • Consumer Electronics: Used in remote controls, home appliances, and other consumer devices.
  • Industrial Control Systems: Employed in PLCs, motor drives, and other industrial equipment.
  • Automotive Systems: Found in automotive control units, such as engine management systems and body control modules.
  • Medical Devices: Used in portable medical devices, such as blood glucose meters and patient monitors.
  • Smart Meters: Employed in smart meters for energy monitoring and data collection.

Features:

  • R8C CPU Core: High-performance CPU core for efficient processing.
  • On-Chip Memory: Integrated flash memory and RAM for program and data storage.
  • Timers: Multiple timers for generating PWM signals and timing events.
  • Serial Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Integrated analog-to-digital converter for sensing analog signals.
  • Low Power Consumption: Designed for low power operation to extend battery life.

Benefits:

  • Improved System Performance: High-performance CPU core enables efficient processing of complex algorithms.
  • Reduced System Cost: Integration of multiple functions reduces component count and board size.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Comprehensive peripheral set simplifies design and reduces development time.
  • Enhanced System Reliability: High-quality construction ensures reliable operation.

Additional Details:

The R5F21294SDSP operates at a voltage range of 2.7V to 5.5V and features various power-saving modes to minimize power consumption when the device is idle. It is available in a variety of package options, including QFP and LQFP. The microcontroller includes advanced debugging features for easy program development and testing. Its robust design and wide operating temperature range make it suitable for demanding industrial and automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess