EN
  • EN
  • DE

R5F211B4D61SP#W4

Part No R5F211B4D61SP#W4
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182129-R5F211B4D61SP#W4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F211B4D61SP#W4 CAD Model

Description

The R5F211B4D61SP#W4 is a microcontroller manufactured by Renesas Electronics America, belonging to the R8C family. This microcontroller is designed for embedded applications that require a combination of efficient processing, low power consumption, and cost-effectiveness. It is well-suited for a variety of industrial and consumer electronic devices.

Applications

  • Consumer Electronics: Remote controls, small appliances, and personal electronics.
  • Industrial Control: Motor control, sensor applications, and process automation.
  • Healthcare Devices: Portable medical equipment and monitoring systems.
  • Automotive Applications: Automotive subsystems, such as lighting control or small motor control.
  • Security Systems: Small-scale security systems and alarm devices.

Features

  • CPU Core: R8C CPU core for efficient processing of instructions.
  • Memory: Integrated flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for precise timing and control functions, supporting PWM generation and event counting.
  • Communication Interfaces: Serial communication interfaces, including UART, SPI, and I2C, for communication with peripherals.
  • Analog Peripherals: Analog-to-digital converter (ADC) for converting analog signals into digital data.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Wide Operating Voltage: Supports a wide range of operating voltages.

Benefits

  • Efficient Processing: The R8C core provides efficient processing for executing algorithms and control tasks.
  • Low Power Operation: Reduces energy consumption and extends battery life in portable applications.
  • Versatile Communication: Facilitates connectivity with various external devices and systems.
  • Integrated Analog Capabilities: On-chip ADC simplifies interfacing with analog sensors, reducing external component needs.
  • Design Flexibility: Configurable peripherals and interrupt controller provide a customizable platform for diverse applications.
  • Cost-Effective Solution: Offers a balance of performance and cost for a range of applications.

Technical Specifications

  • Flash Memory: The capacity of flash memory varies, typically ranging from 8KB to 32KB.
  • RAM: The capacity of RAM also varies, commonly ranging from 512 bytes to 2KB.
  • Operating Voltage: Typically operates between 2.7V and 5.5V.
  • Operating Temperature: Usually operates within a temperature range of -40°C to +85°C.
  • Package: Often available in QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package).
  • I/O Pins: The number of I/O pins varies depending on the specific part number.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0929 $63.8361
20+ $5.8200 $116.4000
31+ $5.6376 $174.7656
43+ $5.4562 $234.6166
55+ $5.2737 $290.0535
74+ $4.7286 $349.9164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess