EN
  • EN
  • DE

R5F211B4D33SP

Part No R5F211B4D33SP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182126-R5F211B4D33SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F211B4D33SP CAD Model

Description

The R5F211B4D33SP is a microcontroller manufactured by Renesas Electronics America, falling under the R8C/1x series. It's designed for embedded systems that require a blend of efficient processing, low power consumption, and cost-effectiveness, making it suitable for diverse consumer and industrial applications.

Applications

  • Consumer Electronics: Remote controls, home appliances, personal electronics.
  • Industrial Control: Motor control, sensor applications, process automation.
  • Healthcare Devices: Portable medical equipment, health monitoring systems.
  • Automotive: In-vehicle subsystems such as lighting control or small motor control.
  • Security Systems: Small-scale security and alarm systems.

Features

  • CPU Core: Employs the R8C CPU core for efficient instruction processing.
  • Memory: On-chip flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for precise timing and control functions, including PWM generation and event counting.
  • Communication Interfaces: Serial interfaces like UART, SPI, and I2C for connectivity with peripherals.
  • Analog Peripherals: Analog-to-digital converter (ADC) for analog signal conversion.
  • Low Power Operation: Optimized for low power consumption, ideal for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for managing various interrupt sources.
  • Operating Voltage: Wide operating voltage range.

Benefits

  • Efficient Processing: R8C core facilitates efficient algorithm execution and control tasks.
  • Low Power Consumption: Extends battery life in portable devices, reduces overall energy usage.
  • Versatile Communication: Supports connectivity with a wide array of external devices and systems.
  • Integrated Analog Capabilities: Simplifies interfacing with analog sensors using the on-chip ADC, minimizing external component needs.
  • Design Flexibility: Configurable peripherals and interrupt controller offer a customizable platform.
  • Cost-Effective: Balances performance and cost for various application requirements.

Technical Specifications

  • Flash Memory: Typically ranges from 8KB to 32KB based on the specific part number.
  • RAM: Usually varies from 512 bytes to 2KB depending on the part number.
  • Operating Voltage: Generally operates between 2.7V and 5.5V.
  • Operating Temperature: Typically -40°C to +85°C.
  • Package: Often available in QFP or LQFP packages.
  • I/O Pins: Number of I/O pins varies depending on the part number.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess