EN
  • EN
  • DE

R5F211B4D32SP

Part No R5F211B4D32SP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182125-R5F211B4D32SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F211B4D32SP CAD Model

Description

The R5F211B4D32SP is a microcontroller manufactured by Renesas Electronics America. It belongs to the R8C/1x series and is designed for embedded applications that require a balance of performance, low power consumption, and cost-effectiveness. It's suitable for a wide range of applications in consumer electronics, industrial control, and more.

Applications

  • Consumer Electronics: Remote controls, small appliances, and personal electronics.
  • Industrial Control: Motor control, sensor applications, and process automation.
  • Healthcare Devices: Portable medical equipment and health monitoring systems.
  • Automotive: Subsystems in vehicles, such as lighting control or small motor control.
  • Security Systems: Small-scale security and alarm systems.

Features

  • CPU Core: Utilizes the R8C CPU core for efficient processing of instructions.
  • Memory: Includes on-chip flash memory for program storage and RAM for data storage.
  • Timers: Equipped with multiple timers for precise timing and control functions, including PWM generation and event counting.
  • Communication Interfaces: Offers serial communication interfaces like UART, SPI, and I2C for connecting to various peripherals.
  • Analog Peripherals: Features an analog-to-digital converter (ADC) for converting analog signals to digital data.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Interrupt Controller: A flexible interrupt controller manages different interrupt sources.
  • Operating Voltage: Supports a wide operating voltage range.

Benefits

  • Efficient Processing: The R8C core enables efficient execution of algorithms and control tasks.
  • Low Power Operation: Reduces energy consumption, extending battery life in portable applications.
  • Versatile Communication: Facilitates connectivity with various external devices and systems.
  • Integrated Analog Capabilities: The on-chip ADC simplifies interfacing with analog sensors, reducing the need for external components.
  • Design Flexibility: Configurable peripherals and interrupt controller provide a customizable platform for diverse applications.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Technical Specifications

  • Flash Memory: Flash memory capacity typically ranges from 8KB to 32KB depending on the specific part number.
  • RAM: RAM capacity usually varies from 512 bytes to 2KB, depending on the specific part number.
  • Operating Voltage: Typically operates between 2.7V and 5.5V.
  • Operating Temperature: Generally operates within a temperature range of -40°C to +85°C.
  • Package: Often available in QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package).
  • I/O Pins: The number of I/O pins depends on the specific part number.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess