The R5F21154SP#UO is a microcontroller from Renesas Electronics America, belonging to the R8C/15 Group. It's engineered for applications that need a balance between efficient processing, low power consumption, and versatile peripheral integration.
Applications:
- Portable Devices: Ideal for use in portable electronic devices like handheld meters and personal healthcare gadgets.
- Remote Controls: Used in remote control systems for consumer electronics and industrial equipment.
- Sensor Applications: Suitable for various sensor-based applications including environmental monitoring and security systems.
- Lighting Control: Employed in lighting control systems for both residential and commercial applications.
- Small Motor Control: Can be used in small motor control applications found in appliances and industrial equipment.
Features:
- R8C CPU Core: Utilizes the Renesas R8C CPU core, providing efficient processing capabilities for embedded applications.
- Flash Memory: Includes on-chip Flash memory for program storage and data retention.
- RAM: Incorporates RAM (Random Access Memory) for temporary data storage during program execution.
- Timers: Equipped with multiple timer channels for precise timing control and event management.
- Serial Communication: Supports various serial communication interfaces like UART, SPI, and I2C for communication with peripherals and other devices.
- A/D Converter: Features an integrated Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
- I/O Ports: Provides multiple general-purpose input/output (GPIO) ports for interfacing with external components and devices.
Benefits:
- Efficient Performance: The R8C core offers robust processing capabilities for embedded tasks.
- Flexible Communication: Versatile serial communication interfaces enable seamless integration with various peripherals.
- Analog Interface: Integrated ADC facilitates direct connection to analog sensors and signals.
- Flexible I/O: General-purpose I/O ports allow flexible interfacing with external components.
- Low Power Consumption: Low power design extends battery life in portable applications.
Additional Details:
The R5F21154SP#UO operates within defined voltage and temperature ranges to ensure reliable performance. Detailed technical specifications are available in the Renesas datasheet for the R8C/15 Group. It is also supported by a range of development tools and software libraries, simplifying embedded application development and deployment.