EN
  • EN
  • DE

R5F10PMJCLFB#35

Part No R5F10PMJCLFB#35
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16-bit Microcontrollers - MCU 16BIT MCU RL78/F14 256K/20K QFP80
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics
Core RL78
Program Memory Size 256 kB
Data RAM Size 20 kB
Package / Case LFQFP-80
Maximum Clock Frequency 32 MHz
ADC Resolution 10 bit
Number of I/Os 68 I/O
Supply Voltage - Min 2.7 V
Supply Voltage - Max 5.5 V
Mounting Style SMD/SMT
Data Bus Width 16 bit
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Series RL78/F14
Qualification AEC-Q100
Packaging Tray
Product MCUs
Program Memory Type FLASH
Brand Renesas Electronics
Data RAM Type RAM
Data ROM Size 8 kB
Data ROM Type ROM
Interface Type CSI, I2C, UART
Analog Supply Voltage 2.7 V to 5.5 V
DAC Resolution 8 bit
Moisture Sensitive Yes
Number of ADC Channels 16 Channel, 18 Channel
Number of Timers/Counters 16 bit
Operating Supply Voltage 2.7 V to 5.5 V
Product Type 16-bit Microcontrollers - MCU
Standard Pack Qty 119
Subcategory Microcontrollers - MCU
Watchdog Timers Watchdog Timer, Windowed
Ultra Librarian 3D Model Ultra Librarian R5F10PMJCLFB#35 CAD Model

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess