EN
  • EN
  • DE

R5F10DLDJFB#V2 V25P

Part No R5F10DLDJFB#V2 V25P
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834918-R5F10DLDJFB#V2 V25P
Ultra Librarian 3D Model Ultra Librarian R5F10DLDJFB#V2 V25P CAD Model

Description

The R5F10DLDJFB#V2 V25P is a microcontroller from the Renesas Electronics RL78/G13 series, designed for applications requiring low power consumption and versatile functionality.

Applications

  • Smart Home Devices: Including smart lighting, thermostats, and security systems.
  • Industrial Control: Such as sensor networks, motor control, and process automation.
  • Healthcare Applications: Including wearable medical devices and patient monitoring systems.
  • Metering: For smart meters in electricity, water, and gas applications.
  • Consumer Electronics: Remote controls, toys, and other battery-powered devices.

Features

  • RL78 CPU Core: Optimized for low power consumption and high performance.
  • Flash Memory: On-chip flash memory for program storage.
  • RAM: Integrated RAM for data storage and manipulation.
  • Timers: Multiple timers including PWM, interval, and watchdog timers.
  • Communication Interfaces: UART, CSI, I2C for serial communication with other devices.
  • A/D Converter: High-resolution analog-to-digital converter for analog signal processing.
  • Low Power Modes: Various power-saving modes to minimize energy consumption.
  • Operating Voltage: Wide operating voltage range for flexible power supply options.

Benefits

  • Extended Battery Life: Low power consumption enables long-term operation in battery-powered devices.
  • Reduced System Cost: Integration of multiple peripherals minimizes the need for external components.
  • Improved Reliability: Built-in safety features enhance system stability and prevent malfunctions.
  • Simplified Development: Comprehensive development tools and resources are available to streamline the design process.
  • Enhanced Performance: Provides sufficient processing power for a wide range of applications.

Additional Details

The R5F10DLDJFB#V2 V25P microcontroller is part of the Renesas RL78 family, known for its low power consumption and robust feature set. It's designed for embedded systems requiring a balance of performance and energy efficiency. Supported by Renesas' e2 studio IDE, it offers a complete development environment for programming, debugging, and simulation. Its low power consumption makes it particularly well-suited for applications that need to run for extended periods on a single battery.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2827 $71.4135
10+ $11.7186 $117.1860
16+ $11.3525 $181.6400
22+ $10.9864 $241.7008
28+ $10.6202 $297.3656
37+ $9.5218 $352.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess