EN
  • EN
  • DE

R5F109GDKFB#X0G

Part No R5F109GDKFB#X0G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087321-R5F109GDKFB#X0G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F109GDKFB#X0G CAD Model

Description

The R5F109GDKFB#X0G is a microcontroller from Renesas Electronics America, part of the RL78/G14 series. It's designed for low power consumption and integrates a wide range of peripherals, making it suitable for various embedded applications.

Applications

  • Home Appliances: Control and monitoring in washing machines, refrigerators, and air conditioners.
  • Industrial Control Systems: Automation, motor control, and sensor data acquisition in industrial environments.
  • Smart Metering: Energy measurement and communication in smart meters for electricity, gas, and water.
  • Healthcare Devices: Portable medical devices like blood glucose meters and patient monitoring systems.
  • Building Automation: HVAC control, lighting systems, and security systems in smart buildings.

Features

  • RL78 CPU Core: High-performance, low-power 16-bit CPU core.
  • Flash Memory: Integrated flash memory for program storage.
  • SRAM: On-chip SRAM for data storage.
  • Timers: Multiple timers for various timing and control functions.
  • Communication Interfaces: UART, SPI, I2C for serial communication with peripherals.
  • ADC: Analog-to-digital converter for analog signal acquisition.
  • Low Power Modes: Various power-saving modes to minimize energy consumption.

Benefits

  • Low Power Consumption: Extends battery life in portable applications and reduces energy costs.
  • High Performance: Provides sufficient processing power for demanding control and monitoring tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexible Communication Options: Enables easy integration with various peripherals and communication networks.
  • Robust Design: Ensures reliable operation in harsh industrial environments.

Additional Details

The R5F109GDKFB#X0G microcontroller typically operates at a clock frequency of up to 32 MHz. The integrated flash memory size is typically 128KB. The package type is commonly LQFP. It features a wide operating voltage range and supports various power-saving modes, including HALT, STOP, and SNZ. The operating temperature range usually spans from -40°C to +85°C. Renesas provides comprehensive development tools, including compilers, debuggers, and emulators for the RL78 family.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess