The R5F1096BKSP#H0G is a microcontroller from Renesas Electronics, belonging to the RL78 family. These microcontrollers are known for their ultra-low power consumption and high performance, making them suitable for a wide range of battery-powered and energy-efficient applications.
Applications
- Battery-powered devices
- Wireless sensors
- Remote controls
- Smart meters
- Home automation systems
Features
- RL78 CPU core
- Ultra-low power consumption
- On-chip flash memory and SRAM
- Timers, UART, SPI, I2C interfaces
- Analog-to-digital converter (ADC)
- Low voltage detection (LVD)
Benefits
- Extended battery life
- Reduced energy consumption
- High performance for embedded control
- Flexible communication options
- Integrated analog functions
- Robust system monitoring
Specifically, the R5F1096BKSP#H0G likely has a flash memory capacity in the range of 16KB to 32KB, and SRAM capacity of a few kilobytes. It operates at a relatively low voltage (e.g., 1.8V to 5.5V) to minimize power consumption. The RL78 core is optimized for code density and low-power operation. Key specifications include the CPU clock speed, number of I/O pins, ADC resolution, and operating temperature range. The 'BKSP' part of the identifier specifies memory size, package type, and temperature range characteristics. Renesas provides extensive development tools and support for the RL78 family. The #H0G suffix likely indicates specific production or tracebility information. Low power consumption is achieved through techniques like clock gating, low-power modes, and optimized peripheral designs. Detailed information on power consumption in various modes (e.g., active, standby, sleep) will be available in the datasheet, as well as precise flash and SRAM sizes.