EN
  • EN
  • DE

R5F104AADSP

Part No R5F104AADSP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182103-R5F104AADSP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F104AADSP CAD Model

Description

The R5F104AADSP is a microcontroller belonging to Renesas' RL78/G14 series. This series is recognized for its low power consumption and high performance, making it well-suited for various embedded applications. The R5F104AADSP specifically provides a balance of processing capabilities, memory capacity, and integrated peripherals designed to streamline development and reduce system costs.

Applications:

  • Home Automation: Controlling lighting, appliances, and security systems to optimize energy usage and convenience.
  • Industrial Control: Monitoring sensors, managing motors, and automating processes in industrial environments.
  • Healthcare Devices: Supporting portable health monitors, diagnostic equipment, and wearable health trackers.
  • Smart Metering: Measuring and transmitting data for electricity, water, and gas consumption to improve resource management.
  • Consumer Electronics: Enabling features in remote controls, toys, and portable audio devices.

Features:

  • RL78 CPU Core: High-performance 16-bit CPU core providing efficient processing capabilities.
  • Low Power Consumption: Designed to minimize energy usage, prolonging battery life in portable devices and reducing overall energy costs.
  • Flash Memory: On-chip flash memory for program storage and easy updates.
  • RAM: Integrated RAM for data storage during program execution.
  • Timers: Multiple timers for generating PWM signals, counting events, and managing real-time clock functions.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • GPIO: General-purpose input/output pins for flexible connectivity with external components.
  • Operating Voltage: Supports a wide range of operating voltages for compatibility with various power supplies.
  • Package: Available in various package options, including QFP and LQFP, for easy integration into PCBs.

Benefits:

  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Performance: Capable of handling a wide range of embedded applications with its high-performance core.
  • Simplified Development: Comprehensive documentation and development tools ease the design process.
  • Cost-Effective: Offers a balance of features and performance at a competitive price.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.

The R5F104AADSP microcontroller incorporates a robust architecture, including a high-speed on-chip oscillator and a power management system optimized for low-power operation. It supports multiple operating modes such as HALT, STOP, and SNZ to further minimize energy consumption in idle states. The integrated peripherals, combined with its low-power capabilities, make it an ideal choice for applications requiring both performance and energy efficiency. Additionally, its comprehensive set of communication interfaces enables seamless integration with various external devices and networks.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess