EN
  • EN
  • DE

R5F101LCAFA#30

Part No R5F101LCAFA#30
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP / RL78 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series RL78/G13
Package Tray
Core Processor RL78
Core Size 16-Bit
Speed 32MHz
Connectivity CSI, I2C, LINbus, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.6V ~ 5.5V
Data Converters A/D 12x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (12x12)
Base Product Number R5F101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -1161-R5F101LCAFA#30
Standard Package 119
Win Source Part Number 960723-R5F101LCAFA#30
Ultra Librarian 3D Model Ultra Librarian R5F101LCAFA#30 CAD Model

Description

The R5F101LCAFA#30 is a microcontroller from the Renesas Electronics RL78/G13 family. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and a rich set of integrated peripherals. It's particularly well-suited for applications requiring efficient processing and low energy operation.

Applications:

  • Home Appliances: Used in control systems for appliances such as washing machines, refrigerators, and air conditioners.
  • Industrial Control: Employed in industrial automation systems for motor control, sensor monitoring, and data acquisition.
  • Consumer Electronics: Found in consumer products such as remote controls, toys, and wearable devices.
  • Healthcare Devices: Integrated into medical devices such as blood glucose meters and patient monitoring systems.
  • Building Automation: Used in building automation systems for lighting control, HVAC control, and security systems.

Features:

  • RL78 CPU Core: Employs the Renesas RL78 CPU core, known for its low power consumption and high performance.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • SRAM: Features on-chip SRAM for data storage.
  • Timers: Offers various timers for timing control, PWM generation, and event capture.
  • Communication Interfaces: Provides communication interfaces such as UART, SPI, and I2C.
  • ADC: Includes an analog-to-digital converter (ADC) for analog signal measurement.
  • Low Power Modes: Supports various low power modes for energy-efficient operation.

Benefits:

  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • High Performance: Delivers sufficient processing power for a wide range of embedded tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Development: Supported by a comprehensive suite of development tools and software libraries.
  • Robust Architecture: Provides a reliable and stable platform for embedded applications.

Additional Details:

The R5F101LCAFA#30 typically comes in a QFP (Quad Flat Package) or similar surface-mount package. The operating voltage, clock frequency, and temperature range are important considerations for system design. The microcontroller's interrupt system allows for responsive handling of events. The specific peripheral set and memory size should be chosen based on the application's requirements. Development tools such as compilers, debuggers, and emulators are available from Renesas and third-party vendors.

Consult the manufacturer's datasheet and application notes for detailed specifications, electrical characteristics, and programming information.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,774 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess