EN
  • EN
  • DE

R4F24256NFAU

Part No R4F24256NFAU
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers with 16-bit High-speed H8S/2600 CPU (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1196199-R4F24256NFAU
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R4F24256NFAU CAD Model

Description

The R4F24256NFAU is a microcontroller from Renesas Electronics America. It belongs to the Renesas R4F2 series, which are known for their low power consumption and high performance, making them suitable for battery-powered applications and other energy-sensitive systems.

Applications

  • Wireless sensor networks: Used in sensor nodes for environmental monitoring, industrial automation, and smart agriculture.
  • Remote control devices: Employed in remote controls for TVs, appliances, and other electronic devices.
  • Medical devices: Found in portable medical devices such as blood glucose meters and patient monitoring systems.
  • Consumer electronics: Utilized in wearable devices, smart home appliances, and other consumer products.

Features

  • Low power consumption: Designed for ultra-low power operation to extend battery life.
  • High-performance CPU core: Provides efficient processing capabilities for demanding applications.
  • Integrated peripherals: Includes timers, UARTs, ADCs, and other peripherals for communication and data acquisition.
  • On-chip memory: Features flash memory for program storage and RAM for data manipulation.

Benefits

  • Extended battery life: Minimizes power consumption to extend the operating time of battery-powered devices.
  • Improved system performance: High-performance CPU core enables fast and efficient execution of control algorithms.
  • Reduced system cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Enhanced reliability: On-chip memory and peripherals improve system reliability and reduce the risk of component failures.

Additional Details

The R4F24256NFAU typically operates at a specific clock frequency and features a variety of memory configurations. The specific peripherals and memory sizes vary depending on the exact model. Programming is typically done using C, and development tools are available from Renesas and third-party vendors. These microcontrollers are often chosen for their ability to balance performance with extremely low power needs.

It is important to consult the Renesas documentation for the R4F24256NFAU to understand its specific characteristics and ensure proper implementation in the target application. This includes considerations such as power management, clock configuration, and peripheral initialization.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NANYA
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6290 $70.8870
6+ $19.3880 $116.3280
10+ $18.7821 $187.8210
13+ $18.1762 $236.2906
17+ $17.5703 $298.6951
22+ $15.7527 $346.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess