EN
  • EN
  • DE

R2J30503LG#W0 W00Z

Part No R2J30503LG#W0 W00Z
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1215+Rohs
Reference case LGA
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755848-R2J30503LG#W0 W00Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2J30503LG#W0 W00Z CAD Model

Description

The R2J30503LG#W0 W00Z is a power management integrated circuit (PMIC) from Renesas Electronics America. This device is designed to efficiently manage power distribution and regulation in a variety of electronic systems. The specific suffix codes (#W0 W00Z) likely indicate specific manufacturing details, revisions, or packaging options.

Applications:

  • Mobile devices (smartphones, tablets)
  • Portable media players
  • Digital cameras
  • Power banks
  • Embedded systems
  • Industrial control systems
  • Automotive electronics

Features:

  • Multiple voltage regulators
  • Buck converters
  • Boost converters
  • Low dropout regulators (LDOs)
  • Battery charging circuitry
  • Overvoltage protection
  • Overcurrent protection
  • Thermal shutdown protection
  • I2C interface for control and monitoring
  • Small package size

Benefits:

  • Efficiently manages power distribution, maximizing battery life in portable devices.
  • Reduces board space by integrating multiple power management functions into a single chip.
  • Protects electronic systems from damage due to overvoltage, overcurrent, and overheating.
  • Simplifies power supply design, reducing development time and cost.
  • Allows for dynamic voltage scaling, optimizing power consumption for different operating conditions.
  • Provides accurate battery charging, ensuring optimal battery performance and lifespan.
  • Offers flexibility and control through the I2C interface.

Additional Details:

The R2J30503LG#W0 W00Z PMIC is designed to provide a complete power management solution for complex electronic systems. It typically includes multiple voltage regulators, such as buck converters (step-down), boost converters (step-up), and LDOs (low dropout regulators), to generate the various voltage rails required by different components in the system. The battery charging circuitry supports various battery chemistries, such as lithium-ion and lithium-polymer. The protection features safeguard the system from potential damage due to abnormal operating conditions. The I2C interface allows for real-time monitoring of voltage levels, current consumption, and temperature, as well as for dynamic adjustment of voltage settings. The small package size makes it suitable for use in space-constrained applications. This PMIC is a crucial component in modern electronic devices, enabling efficient power management and reliable operation.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess