EN
  • EN
  • DE

R2J10165GF-A00FP

Part No R2J10165GF-A00FP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288131-R2J10165GF-A00FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2J10165GF-A00FP CAD Model

Description

The R2J10165GF-A00FP is an LCD bias power supply IC from Renesas Electronics. This type of IC generates the necessary positive and negative voltages required to drive LCD panels. While specific details on this particular part number are limited in publicly accessible documents, Renesas is known for its expertise in LCD bias solutions, and this IC likely features integrated boost converters, charge pumps, and protection circuitry.

Applications

  • LCD displays in automotive infotainment systems
  • LCD screens in industrial control equipment
  • LCD panels in portable consumer devices (e.g., tablets, e-readers)
  • LCD monitors and televisions
  • Any application requiring a stable and regulated LCD bias voltage

Features

  • Integrated boost converter or charge pump for efficient voltage generation
  • Multiple output voltage channels to provide both positive and negative bias voltages
  • Adjustable output voltage settings for flexible display compatibility
  • Overvoltage protection (OVP) to prevent damage from voltage spikes
  • Overcurrent protection (OCP) to limit current draw and prevent overheating
  • Short-circuit protection to safeguard the IC and connected components
  • Thermal shutdown protection to prevent damage from excessive temperature
  • Soft-start functionality to minimize inrush current during startup

Benefits

  • Simplified LCD bias power supply design
  • Reduced component count and board space requirements
  • Improved system reliability due to integrated protection features
  • Enhanced LCD display performance (contrast, brightness, and stability)
  • Cost-effective solution for LCD bias voltage generation

Additional Details

Precise electrical characteristics for the R2J10165GF-A00FP are not widely available. However, typical specifications for similar Renesas LCD bias ICs might include:

  • Input Voltage Range: 2.7V to 5.5V
  • Positive Output Voltage Range: 8V to 20V
  • Negative Output Voltage Range: -8V to -20V
  • Switching Frequency: 500 kHz to 1.5 MHz
  • Operating Temperature Range: -40°C to +85°C
  • Package: Typically a small surface-mount package like QFN or TSSOP

For definitive specifications and design recommendations, please refer to the Renesas Electronics website or contact authorized distributors to obtain the datasheet and application notes for the R2J10165GF family. Examining documentation for related Renesas LCD bias ICs can also provide helpful insights.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess