EN
  • EN
  • DE

R2A30234SP

Part No R2A30234SP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288051-R2A30234SP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A30234SP CAD Model

Description

The R2A30234SP is a power management integrated circuit (PMIC) manufactured by Renesas Electronics. It is designed to provide efficient and reliable power conversion and regulation for a wide range of applications. The PMIC integrates multiple functions into a single chip, reducing the number of external components needed and simplifying system design. It features various protection mechanisms to ensure safe and stable operation.

Applications:

  • Automotive Systems: Powering microcontrollers, sensors, and other electronic components in automotive control units.
  • Industrial Equipment: Providing stable power supply for industrial automation systems, motor drives, and PLCs.
  • Networking Devices: Supplying power to routers, switches, and other networking infrastructure equipment.
  • Consumer Electronics: Powering portable devices such as tablets, smartphones, and portable media players.
  • Medical Devices: Providing regulated power to sensitive medical equipment, ensuring accurate and reliable performance.

Features:

  • Multiple Output Channels: Provides several independent voltage rails to power different sections of a system.
  • High Efficiency: Minimizes power loss during voltage conversion, leading to reduced heat dissipation and improved energy efficiency.
  • Integrated Protection: Features over-voltage, over-current, and over-temperature protection to prevent damage to the PMIC and the connected load.
  • Low Quiescent Current: Consumes minimal power in standby mode, extending battery life in portable applications.
  • Programmable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Synchronous Rectification: Uses MOSFETs instead of diodes for rectification, further enhancing efficiency.
  • Compact Package: Available in a small form-factor package to save valuable board space.

Benefits:

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the bill of materials and overall system cost.
  • Improved System Reliability: Comprehensive protection features ensure safe and stable operation, enhancing system reliability.
  • Increased Energy Efficiency: High conversion efficiency minimizes power loss and reduces heat generation, saving energy.
  • Simplified Design: Integration of multiple functions simplifies system design and reduces development time.
  • Smaller Form Factor: Compact package allows for integration into space-constrained applications.
  • Enhanced Battery Life: Low quiescent current extends battery life in portable devices.

The R2A30234SP PMIC is designed for ease of use and integration into a variety of electronic systems. Its high efficiency, comprehensive protection features, and compact package make it an ideal choice for demanding power management applications. Detailed technical specifications, including input voltage range, output voltage levels, switching frequency, and thermal characteristics, are available in the Renesas datasheet.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess