EN
  • EN
  • DE

R2A30222SP

Part No R2A30222SP
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288039-R2A30222SP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R2A30222SP CAD Model

Description

The R2A30222SP is a power management IC (PMIC) manufactured by Renesas Electronics America. This PMIC is designed for use in a wide range of applications requiring efficient power conversion and regulation. It integrates multiple functions, contributing to system miniaturization and improved power efficiency. The R2A30222SP offers features such as multiple output voltages, programmable settings, and protection mechanisms to ensure reliable operation in various operating conditions.

Applications:

  • Power supplies for consumer electronics: Used in devices like smartphones, tablets, and portable media players.
  • Industrial control systems: Providing stable power for microcontrollers and other components.
  • Medical devices: Ensuring reliable power for sensitive electronic equipment.
  • Automotive applications: Powering various electronic control units (ECUs) and in-vehicle systems.
  • Data centers and server power management: Delivering efficient and regulated power to critical components.

Features:

  • Multiple output voltages: Provides several regulated voltage rails from a single input voltage.
  • High efficiency: Optimized for low power consumption and reduced heat generation.
  • Programmable settings: Allows customization of output voltages and protection thresholds.
  • Overvoltage protection (OVP): Protects downstream components from excessive voltage levels.
  • Overcurrent protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Overtemperature protection (OTP): Shuts down the device when the internal temperature exceeds a safe level.
  • Under voltage lockout (UVLO): Prevents operation when the input voltage is too low.
  • Soft-start functionality: Reduces inrush current during startup.
  • Compact package: Enables small form factor designs.

Benefits:

  • Improved system efficiency: Reduces power consumption and heat dissipation, leading to longer battery life and lower operating costs.
  • Enhanced system reliability: Protection features safeguard components from damage and ensure stable operation.
  • Reduced component count: Integrates multiple power management functions into a single chip, simplifying the design and reducing the bill of materials (BOM).
  • Simplified design: Offers a user-friendly interface for configuring the PMIC.
  • Small form factor: Allows for miniaturization of electronic devices.

Additional Details:

The R2A30222SP typically operates with a wide input voltage range, allowing it to be used with various power sources. The specific output voltages and current capabilities depend on the specific configuration and load conditions. Detailed specifications, including the operating temperature range, switching frequency, and protection thresholds, can be found in the product datasheet.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7896 $60.6336
38+ $3.1093 $118.1534
58+ $3.0122 $174.7076
80+ $2.9152 $233.2160
103+ $2.8182 $290.2746
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess