EN
  • EN
  • DE

R2A20299FT

Part No R2A20299FT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288020-R2A20299FT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A20299FT CAD Model

Description

The R2A20299FT is a Power Management IC (PMIC) manufactured by Renesas Electronics America. It is designed to efficiently manage power distribution and regulation within a variety of electronic devices. This highly integrated PMIC offers multiple output channels, control features, and protection mechanisms to ensure stable and reliable power delivery to different system components.

Applications:

  • Automotive Electronics: Used in automotive systems for powering microcontrollers, sensors, and communication interfaces, ensuring reliable operation in harsh environments.
  • Industrial Equipment: Provides stable and regulated power for programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Networking Devices: Powers routers, switches, and other networking equipment, ensuring continuous and reliable network operation.
  • Consumer Electronics: Suitable for powering various consumer electronics devices, such as set-top boxes, smart TVs, and audio equipment.
  • Medical Devices: Used in portable medical devices and diagnostic equipment, providing precise and stable power for sensitive electronic components.

Features:

  • Multiple Output Rails: Provides multiple independent output voltage rails to power different system components with varying voltage requirements.
  • High Efficiency DC-DC Converters: Integrated high-efficiency DC-DC converters minimize power loss and maximize battery life in portable applications.
  • LDO Regulators: Includes low-dropout (LDO) regulators for generating stable and low-noise output voltages for sensitive analog circuits.
  • Power Sequencing: Offers programmable power sequencing to ensure proper initialization and shutdown of system components.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to overvoltage conditions.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive loads.
  • Thermal Shutdown: Shuts down the device when the temperature exceeds a safe limit, preventing thermal damage.

Benefits:

  • Reduced BOM Cost: Integration of multiple functions into a single chip reduces the number of discrete components required.
  • Smaller Board Size: Compact package size allows for use in space-constrained applications.
  • Improved System Reliability: Integrated protection features enhance the reliability of the overall system.
  • Simplified Design: Easy to configure and use, simplifying the power management design process.
  • High Efficiency: Minimizes power consumption, extending battery life in portable applications.

Additional Details:

The R2A20299FT typically communicates via an I2C or SPI interface, allowing for flexible configuration and monitoring of power management parameters. The device is often available in a small QFN or TSSOP package. Specific technical specifications, such as input voltage range, output voltage accuracy, switching frequency, and thermal resistance, can be found in the Renesas datasheet for the R2A20299FT. The PMIC's power sequencing capabilities enable designers to optimize the startup and shutdown behavior of the system, ensuring proper operation and preventing damage to sensitive components.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess