EN
  • EN
  • DE

R2A20290FP

Part No R2A20290FP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288003-R2A20290FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20290FP CAD Model

Description

The R2A20290FP is a power management IC (PMIC) manufactured by Renesas Electronics America. PMICs are integrated circuits designed to manage the power requirements of complex electronic systems. They typically combine multiple power conversion and control functions into a single chip, offering a compact and efficient solution for power management.

Applications:

  • Automotive infotainment systems: Powering displays, audio systems, and navigation units.
  • Automotive body control modules: Managing power for lighting, door locks, and window controls.
  • Industrial automation equipment: Providing regulated power to microcontrollers, sensors, and communication interfaces.
  • Consumer electronics: Powering tablets, smartphones, and other portable devices.
  • Embedded systems: Managing power in a wide range of embedded applications.

Features:

  • Multiple DC-DC Converters: Provides multiple regulated voltage outputs from a single input voltage.
  • LDO Regulators: Offers low-dropout linear regulation for sensitive analog circuits.
  • Power Sequencing: Controls the order in which different power rails are enabled and disabled.
  • Voltage Monitoring: Monitors the output voltages and provides fault detection.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the IC and the load from excessive current draw.
  • Thermal Shutdown: Protects the IC from overheating.
  • I2C or SPI Interface: Allows for configuration and monitoring of the PMIC.

Benefits:

  • Simplified Power Management: Integrates multiple power management functions into a single chip, reducing the number of components and simplifying the design.
  • Improved Efficiency: DC-DC converters and LDO regulators provide efficient power conversion, reducing power consumption and heat generation.
  • Enhanced System Reliability: Protection features prevent damage to the IC and the load.
  • Flexible Configuration: I2C or SPI interface allows for customization of the power management settings.
  • Reduced Board Space: Integrated design minimizes the board space required for power management.

Additional Details:

The R2A20290FP typically requires external components such as inductors, capacitors, and resistors to complete the power conversion circuits. The specific values of these components depend on the desired output voltages and current requirements. The datasheet provides detailed information on the PMIC's specifications, application circuits, and recommended component values. Proper thermal management is essential to ensure reliable operation, especially at higher output currents.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess