EN
  • EN
  • DE

R2A20285FT

Part No R2A20285FT
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description R2A20285FT Renesas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087152-R2A20285FT
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R2A20285FT CAD Model

Description

The R2A20285FT, manufactured by Renesas Electronics America, is a power management integrated circuit (PMIC) designed for various applications requiring efficient power conversion and regulation. It integrates multiple functions into a single chip, reducing the overall system size and cost while improving power efficiency. Its key feature is its ability to manage multiple voltage rails with high precision and protection features.

Applications

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Industrial Control Systems: Powering microcontrollers and sensors in industrial applications.
  • Networking Equipment: Routers, switches, and other networking devices.
  • Automotive Applications: Power management in automotive electronics.
  • Embedded Systems: General-purpose power management for embedded systems.

Features

  • Multiple Output Voltage Rails: Provides several independent output voltage rails to power different components.
  • High Efficiency: Utilizes advanced switching topologies to achieve high power conversion efficiency.
  • Integrated Protection Features: Includes over-voltage protection, over-current protection, and short-circuit protection.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced System Size: Integration of multiple functions into a single chip minimizes the required board space.
  • Improved Reliability: Integrated protection features enhance the reliability and robustness of the system.
  • Simplified Design: Reduces the complexity of the power management design process.
  • Lower System Cost: Integration and high efficiency lead to a lower overall system cost.

Additional Details

The R2A20285FT typically supports various switching frequencies and can be configured through external resistors or I2C interface. It often incorporates a built-in LDO (Low Dropout Regulator) for generating stable voltage rails. Detailed specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, are available in the Renesas datasheet for this specific part number. It is crucial to consult the datasheet to ensure proper application and to understand all the functional parameters.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
World Produts Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess