EN
  • EN
  • DE

R2A11056FP

Part No R2A11056FP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287932-R2A11056FP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R2A11056FP CAD Model

Description

The R2A11056FP is a system power management IC (PMIC) manufactured by Renesas Electronics. It is designed to efficiently manage power in various electronic systems, providing stable and regulated voltage supplies for different components. This PMIC integrates multiple power management functions into a single chip, contributing to reduced component count and smaller board size.

Applications

  • Automotive applications: Powering automotive infotainment systems, navigation systems, and instrument clusters.
  • Industrial automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment.
  • Consumer electronics: Found in set-top boxes, smart TVs, and portable media players.
  • Networking devices: Power management for routers, switches, and access points.
  • Embedded systems: General-purpose power supply for a wide variety of embedded applications.

Features

  • Multiple integrated DC-DC converters: Includes buck and boost converters for efficient voltage conversion.
  • Low dropout (LDO) regulators: Provides stable and clean output voltages for sensitive analog and digital circuits.
  • Power sequencing control: Enables controlled power-up and power-down sequencing to avoid inrush currents and ensure system stability.
  • Overvoltage protection (OVP): Protects downstream components from excessive voltage levels.
  • Overcurrent protection (OCP): Limits the output current to prevent damage from short circuits or excessive loads.
  • Thermal shutdown: Shuts down the device automatically when the junction temperature exceeds a safe limit.
  • I2C communication interface: Allows for easy configuration and monitoring of the PMIC's parameters.

Benefits

  • High power efficiency: Minimizes power losses and heat generation, leading to improved system performance and battery life (in portable applications).
  • Stable and regulated power: Ensures reliable operation of the powered devices.
  • Reduced board space: Integrates multiple power management functions into a single package, saving valuable PCB area.
  • Simplified system design: Reduces the complexity of power supply design.
  • Robust protection features: Protects the system from potential damage caused by overvoltage, overcurrent, or overtemperature conditions.
  • Flexible configurability: Can be configured to meet a variety of application requirements via the I2C interface.

Additional Details

The R2A11056FP typically operates within a specific input voltage range and provides multiple output voltage rails. The exact voltage and current specifications vary depending on the specific application and configuration. Detailed information regarding the device's electrical characteristics, timing diagrams, and application notes can be found in the R2A11056FP datasheet. This PMIC supports various operating modes to optimize power consumption and performance. The I2C interface allows for dynamic control of output voltages, current limits, and other parameters.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5840 $60.9280
40+ $2.9406 $117.6240
61+ $2.8494 $173.8134
84+ $2.7570 $231.5880
109+ $2.6657 $290.5613
145+ $2.3897 $346.5065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess