EN
  • EN
  • DE

R2A10410SP#W00J

Part No R2A10410SP#W00J
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287918-R2A10410SP#W00J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A10410SP#W00J CAD Model

Description

The R2A10410SP#W00J is a Power Management IC (PMIC) manufactured by Renesas Electronics America. This component is designed for efficient power regulation and distribution within a system. It often includes multiple voltage rails and features to manage power consumption and improve system performance. PMICs like the R2A10410SP#W00J are crucial for ensuring stable and reliable operation of electronic devices.

Applications

  • Automotive Electronics: Used in automotive applications such as infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Employed in industrial control systems, programmable logic controllers (PLCs), and robotics.
  • Consumer Electronics: Found in devices like smartphones, tablets, portable media players, and digital cameras.
  • Networking Devices: Powering routers, switches, and other networking equipment.
  • Medical Equipment: Used in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • Multiple Output Voltage Rails: Provides several regulated output voltages to power different components within a system.
  • High Efficiency Conversion: Implements efficient switching regulators to minimize power loss and reduce heat generation.
  • Overvoltage Protection (OVP): Protects downstream components from damage caused by excessive voltage levels.
  • Undervoltage Protection (UVP): Prevents system malfunction by shutting down or regulating power when the input voltage drops below a specified threshold.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive load conditions.
  • Thermal Shutdown Protection: Shuts down the device when the internal temperature exceeds a safe level, preventing thermal damage.
  • I2C Communication Interface: Enables digital control and monitoring of the PMIC's operation through an I2C serial interface.
  • Enable/Disable Control: Offers an enable/disable pin for external control of the PMIC’s operation.

Benefits

  • Improved System Power Efficiency: Reduces overall power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects sensitive components from voltage and current fluctuations, improving system stability.
  • Simplified System Design: Integrates multiple power management functions into a single IC, reducing board space and component count.
  • Flexible Configuration Options: The I2C interface allows for dynamic adjustment of voltage levels and protection settings, enabling customized power management solutions.
  • Reduced Heat Dissipation: High-efficiency operation minimizes heat generation, improving system thermal performance and reliability.

Additional Details

The R2A10410SP#W00J is typically available in a small surface-mount package suitable for compact designs. The specific voltage and current ratings for each output rail, as well as detailed timing characteristics, can be found in the Renesas datasheet. The device is designed to operate over a wide input voltage range and incorporates various protection mechanisms to ensure safe and reliable operation under different load conditions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5301 $60.8311
26+ $4.5380 $117.9880
40+ $4.3959 $175.8360
55+ $4.2550 $234.0250
71+ $4.1130 $292.0230
94+ $3.6868 $346.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess