EN
  • EN
  • DE

R2A10406NP#W00T

Part No R2A10406NP#W00T
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834804-R2A10406NP#W00T
Ultra Librarian 3D Model Ultra Librarian R2A10406NP#W00T CAD Model

Description

The R2A10406NP#W00T is a highly integrated power management IC (PMIC) from Renesas Electronics America. This PMIC is designed to provide efficient power solutions for a wide range of applications, including portable devices, embedded systems, and other battery-powered equipment. Its advanced features ensure stable voltage regulation and optimized battery management.

Applications

  • Portable Electronics: Used in smartphones, tablets, and mobile devices for power management and battery charging.
  • Embedded Systems: Integrated into various embedded systems for efficient power regulation and distribution.
  • Battery-Powered Devices: Employed in battery-powered equipment to optimize battery life and performance.
  • Wearable Technology: Applied in wearable devices like smartwatches and fitness trackers for power management.
  • IoT Devices: Utilized in Internet of Things (IoT) devices to ensure stable power supply and long battery life.

Features

  • Multiple Voltage Regulators: Includes multiple LDO (Low Dropout) regulators and DC-DC converters for versatile power management.
  • Battery Charging Management: Features advanced battery charging algorithms for efficient and safe charging.
  • Low Quiescent Current: Designed for low quiescent current to minimize power consumption during standby mode.
  • Overvoltage Protection: Provides overvoltage protection to prevent damage from voltage spikes.
  • Thermal Protection: Integrates thermal shutdown protection to ensure stable operation under high temperatures.

Benefits

  • Efficient Power Regulation: Ensures stable and efficient power supply to various components, optimizing system performance.
  • Extended Battery Life: Low quiescent current and advanced charging algorithms extend the battery life of portable devices.
  • Simplified System Design: Highly integrated design reduces the number of external components, simplifying board layout.
  • Enhanced System Reliability: Comprehensive protection features, including overvoltage and thermal protection, enhance system reliability.
  • Flexible Power Management: Multiple voltage regulators and battery management capabilities provide flexible power management solutions.

Additional Details

The R2A10406NP#W00T is available in a compact package, suitable for space-constrained applications. Its advanced features and protection mechanisms make it an ideal choice for power management in modern electronic devices.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess