EN
  • EN
  • DE

R1P2G7244RBA-20RG0

Part No R1P2G7244RBA-20RG0
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834801-R1P2G7244RBA-20RG0
Ultra Librarian 3D Model Ultra Librarian R1P2G7244RBA-20RG0 CAD Model

Description

The R1P2G7244RBA-20RG0 is a high-performance synchronous SRAM (Static Random-Access Memory) device manufactured by Renesas Electronics America. It's designed for applications requiring fast data access and reliable operation, typically found in networking, telecommunications, and high-performance computing systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for high-speed data buffering and processing.
  • Telecommunications: Employed in telecommunication systems for signal processing and data storage.
  • High-Performance Computing: Utilized in computing systems requiring fast memory access for data-intensive applications.
  • Image Processing: Applied in image processing systems for storing and manipulating image data.
  • Industrial Automation: Integrated into industrial control systems for real-time data processing and storage.

Features

  • High-Speed Operation: Offers a fast clock cycle time (200 MHz), enabling rapid data retrieval and processing.
  • Synchronous Interface: Provides a synchronous interface that simplifies system design and improves timing accuracy.
  • Burst Mode Operation: Supports burst mode operation, allowing for efficient data transfer in consecutive memory locations.
  • On-Chip Address Counter: Includes an on-chip address counter, which simplifies addressing and reduces external logic requirements.
  • Data Masking: Features data masking capabilities, enabling selective data updates and writes.

Benefits

  • Improved System Performance: High-speed operation reduces latency, resulting in improved overall system performance.
  • Simplified System Design: Synchronous interface and on-chip address counter simplify board layout and reduce component count.
  • Increased Data Throughput: Burst mode operation enables efficient data transfer, increasing data throughput.
  • Flexible Data Handling: Data masking capabilities allow for flexible data updates and writes, improving system versatility.
  • Reliable Operation: Robust design ensures reliable operation even under demanding conditions, enhancing system stability.

Additional Details

The R1P2G7244RBA-20RG0 is a 2G-bit (64M x 36) synchronous SRAM. It utilizes advanced CMOS technology to achieve high performance and low power consumption. The device is available in a FBGA (Fine-pitch Ball Grid Array) package. Its high bandwidth and low latency make it suitable for applications requiring real-time data processing.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess