EN
  • EN
  • DE

R1LV5256ESA-7SR

Part No R1LV5256ESA-7SR
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1224+
Reference case TSSOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 711773-R1LV5256ESA-7SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV5256ESA-7SR CAD Model

Description

The R1LV5256ESA-7SR is a 256K-bit Static RAM (SRAM) manufactured by Renesas Electronics America. It's designed for high-speed memory applications where fast access times and low power consumption are critical. This SRAM is commonly used in various electronic devices requiring quick and reliable data storage.

Applications:

  • Portable Devices (e.g., Mobile Phones, PDAs)
  • Cache Memory in Microprocessors
  • Industrial Control Systems
  • Medical Equipment
  • Data Acquisition Systems

Features:

  • Memory Size: 256K-bit (32K x 8 bits)
  • Fast Access Time: 70 ns access time for high-speed operation.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Operating Temperature Range: Industrial temperature range for reliable operation in harsh environments.
  • Package: Available in a SOJ (Small Outline J-lead) package for easy surface mounting.

Benefits:

  • High-Speed Performance: Fast access time ensures quick data retrieval and storage.
  • Low Power Operation: Reduces power consumption, extending battery life in portable applications.
  • Easy Integration: TTL compatible inputs and outputs simplify integration into existing systems.
  • Reliable Operation: Industrial temperature range ensures reliable performance in various environments.
  • Compact Size: SOJ package allows for efficient board space utilization.
  • Wide Range of Applications: Suitable for a variety of applications requiring fast and reliable memory.

The Renesas R1LV5256ESA-7SR is a high-performance, low-power SRAM that provides fast and reliable data storage. Its features and benefits make it a suitable choice for a wide range of applications where memory speed and power efficiency are critical.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6156 $61.7716
26+ $4.6073 $119.7898
39+ $4.4641 $174.0999
54+ $4.3197 $233.2638
70+ $4.1753 $292.2710
93+ $3.7434 $348.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess