EN
  • EN
  • DE

R1LV0416DSB-7LI

Part No R1LV0416DSB-7LI
Manufacturer Renesas Electronics America
Catalog Memory
Description 4M SRAM (256-kword × 16-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241458-R1LV0416DSB-7LI
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1LV0416DSB-7LI CAD Model

Description

The R1LV0416DSB-7LI is a 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. It is organized as 256K words x 16 bits, offering fast access times and low power consumption, making it suitable for a wide range of memory applications.

Applications:

  • Cache Memory: Used in high-speed cache memory systems for processors and microcontrollers.
  • Embedded Systems: Integrated into embedded systems for data storage and retrieval.
  • Industrial Control Systems: Utilized in industrial control equipment for real-time data processing.
  • Networking Equipment: Implemented in routers, switches, and other networking devices.
  • Medical Devices: Used in medical instruments requiring reliable memory storage.

Features:

  • High-Speed Access Time: Offers a fast access time of 70 ns, ensuring quick data retrieval.
  • Low Power Consumption: Operates at a low power level, making it suitable for battery-powered devices.
  • Wide Operating Voltage: Supports a wide operating voltage range, typically 3.0V.
  • Data Retention: Provides reliable data retention, even during power loss.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced System Performance: The high-speed access time improves overall system performance and responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Operation: The wide operating voltage range ensures stable performance under varying conditions.
  • Data Integrity: Reliable data retention safeguards against data loss.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The R1LV0416DSB-7LI operates at a supply voltage of 3.0V and features a standby current of typically 1uA. Its access time of 70ns makes it suitable for applications that require rapid data access. The SRAM is available in a 44-pin TSOP II package, providing a compact footprint for space-constrained applications. This device is often used in applications where data needs to be accessed quickly and reliably, such as in networking equipment where fast data transfer is critical. The R1LV0416DSB-7LI is designed to operate over a wide temperature range, making it suitable for use in industrial environments. The combination of fast access time, low power consumption, and wide operating voltage makes it an excellent choice for a variety of embedded and portable applications. Its high reliability and data retention capabilities also make it a suitable solution for critical data storage in medical devices and other sensitive applications. The SRAM's synchronous operation and simple interface simplify integration into existing systems, reducing design complexity and time to market. Renesas ensures that the R1LV0416DSB-7LI meets strict quality standards, ensuring reliable performance and long-term operation.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess