EN
  • EN
  • DE

R1LV0414DSB-5SI#S0

Part No R1LV0414DSB-5SI#S0
Manufacturer Renesas Electronics America
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834794-R1LV0414DSB-5SI#S0
Ultra Librarian 3D Model Ultra Librarian R1LV0414DSB-5SI#S0 CAD Model

Description

The R1LV0414DSB-5SI#S0 is a high-speed, low-power 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. It is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and portable devices.

Applications

  • Embedded systems: Used in microcontrollers and microprocessors as external memory for fast data access.
  • Portable devices: Ideal for devices like PDAs, handheld computers, and portable medical equipment due to its low power consumption.
  • Cache memory: Can serve as cache memory in systems where fast data retrieval is crucial.
  • Industrial control systems: Employed in industrial controllers and automation equipment for data logging and real-time control.
  • Networking equipment: Used in routers, switches, and other networking devices for packet buffering and fast data processing.

Features

  • High-speed access time: Offers a fast access time of 55 ns, enabling quick data retrieval and processing.
  • Low power consumption: Operates at a low power level, making it suitable for battery-powered devices.
  • Wide voltage range: Supports a wide operating voltage range (2.7V to 3.6V), providing flexibility in different system configurations.
  • Data retention capability: Ensures data is retained even when power is off, making it suitable for non-volatile memory applications.
  • Package: Available in a small package, which helps in minimizing board space requirements.

Benefits

  • Improved system performance: High-speed access time reduces latency, resulting in improved overall system performance.
  • Extended battery life: Low power consumption helps in extending the battery life of portable devices.
  • Increased system reliability: Wide voltage range ensures stable operation even under varying power conditions, enhancing system reliability.
  • Simplified system design: Small package simplifies board layout and reduces the overall size of the system.
  • Data security: Data retention capability ensures data integrity even during power outages.

Additional Details

The R1LV0414DSB-5SI#S0 SRAM utilizes advanced CMOS technology to achieve high performance and low power consumption. It is organized as 262,144 words x 16 bits. The device is available in a TSOP (Thin Small Outline Package), which is suitable for surface mount assembly.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4874 $61.4622
7+ $16.8110 $117.6770
11+ $16.2855 $179.1405
15+ $15.7600 $236.4000
19+ $15.2345 $289.4555
26+ $13.6590 $355.1340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess