EN
  • EN
  • DE

R1LV0408CSA-7LC#B0

Part No R1LV0408CSA-7LC#B0
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181951-R1LV0408CSA-7LC#B0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1LV0408CSA-7LC#B0 CAD Model

Description

The R1LV0408CSA-7LC#B0 is a 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. This memory device is organized as 524,288 words by 8 bits, and it's tailored for applications where low voltage operation and moderate speed are essential. It operates on a single 3V power supply.

Applications

  • Portable electronic devices (PDAs, handhelds)
  • Embedded systems for industrial control
  • Caching memory for microcontrollers
  • Data logging equipment
  • Medical instruments

Features

  • Access Time: 70 ns
  • Low Voltage Operation: 3V
  • Low Power Consumption: typical standby current in the microampere range
  • TTL Compatible Inputs/Outputs
  • SOP (Small Outline Package) package
  • Data Retention Voltage: 2V (minimum)
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Extended Battery Life: Low voltage operation minimizes power consumption, prolonging battery life in portable devices.
  • Simplified System Integration: Single 3V power supply simplifies power management.
  • Reliable in Harsh Conditions: Wide operating temperature range ensures consistent performance in diverse environments.
  • Sufficient Speed: 70 ns access time is adequate for many embedded processing tasks.
  • Compact Design: SOP package optimizes board space utilization.

Additional Details

The R1LV0408CSA-7LC#B0 SRAM utilizes CMOS technology, known for its low-power and good speed characteristics. It offers asynchronous operation, facilitating easy integration into varied system architectures. The availability of a surface-mount package aids in automated assembly. The device meets RoHS compliance standards. It offers a robust memory solution for low-power applications needing a balance of speed, power efficiency, and memory capacity, especially well-suited for embedded systems and portable devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess