EN
  • EN
  • DE

R1EX24512ASAS0I

Part No R1EX24512ASAS0I
Manufacturer Renesas Electronics America
Catalog EEPROM
Description Two-wire serial interface 512k EEPROM (64-kword × 8-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181943-R1EX24512ASAS0I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1EX24512ASAS0I CAD Model

Description

The R1EX24512ASAS0I is a high-performance static random-access memory (SRAM) chip manufactured by Renesas Electronics America. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a storage capacity of 512 kilobits, organized as 65,536 words x 8 bits. It is well-suited for use in embedded systems, portable devices, and other applications where memory performance is critical.

Applications:

  • Embedded Systems: Used as cache memory or working memory in microcontrollers and microprocessors.
  • Portable Devices: Ideal for use in mobile phones, digital cameras, and other battery-powered devices.
  • Networking Equipment: Can be used in routers, switches, and other networking devices for data buffering and storage.
  • Industrial Automation: Suitable for programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Applicable in medical imaging equipment and patient monitoring systems.

Features:

  • High-speed access: Offers fast read and write access times, typically in the nanosecond range, enabling quick data retrieval and storage.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels, simplifying interfacing with other components.
  • Data retention capability: Retains data even when power is turned off, ensuring data integrity.
  • Available in various package options: Offered in different package options, such as SOP, TSOP, and BGA, providing flexibility in board design.

Benefits:

  • Improved system performance: Fast access times enhance the overall performance of the system.
  • Extended battery life: Low power consumption extends the battery life of portable devices.
  • Simplified system design: TTL-compatible inputs and outputs simplify interfacing with other components.
  • Reliable data storage: Data retention capability ensures data integrity.
  • Flexibility in board design: Availability in various package options provides flexibility in board design.

Additional details: The R1EX24512ASAS0I typically operates at a supply voltage of 3.3V or 5V and has an operating temperature range of -40°C to +85°C. It features a CMOS process technology, which contributes to its low power consumption and high performance. This SRAM is RoHS compliant, ensuring environmental compliance. This memory component is an excellent choice for a wide range of applications requiring high speed, low power, and reliable data storage.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5738 $67.0166
15+ $7.8552 $117.8280
23+ $7.6103 $175.0369
32+ $7.3643 $235.6576
41+ $7.1194 $291.8954
55+ $6.3825 $351.0375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess