The R1EX24032ASAS0A is a high-speed asynchronous Static RAM (SRAM) manufactured by Renesas Electronics America. This memory device is designed for applications that require fast access times and reliable data storage. It is commonly used in embedded systems, industrial controls, and other performance-critical applications.
Applications:
- Embedded systems
- Industrial control systems
- Networking equipment
- Data acquisition systems
Features:
- High-speed access time: Enables quick data retrieval and processing.
- Low power consumption: Reduces overall system power requirements.
- Asynchronous operation: Simplifies interface design.
- Wide operating voltage range: Offers flexibility in system integration.
Benefits:
- Improved system performance due to fast access times.
- Extended battery life in portable applications.
- Simplified integration with various microcontrollers and processors.
- Enhanced system reliability due to robust design.
Technical Specifications:
The R1EX24032ASAS0A is a 32Mbit (2M x 16) SRAM. Typical access times range from 10ns to 20ns. The operating voltage is typically 3.3V or 5V, and it comes in a standard package, such as TSOP or BGA. The datasheet should be consulted for the exact specifications of the device.
The R1EX24032ASAS0A provides a reliable and efficient solution for high-speed memory requirements. Its fast access times and low power consumption make it ideal for a wide range of embedded and industrial applications.