EN
  • EN
  • DE

PS9552L3-V-AX

Part No PS9552L3-V-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Optocoupler Drive Totem-Pole 1-CH 30V 1500V 8-Pin PDIP SMD Magazine
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086056-PS9552L3-V-AX
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS9552L3-V-AX CAD Model

Description

The PS9552L3-V-AX is a high-speed, high-CMR (Common Mode Rejection) photocoupler manufactured by Renesas Electronics America. This device is designed for applications that require electrical isolation combined with excellent noise immunity, particularly in noisy industrial environments.

Applications

  • Inverter control: Isolates gate drive signals in inverter circuits for motor control and power conversion.
  • Industrial automation: Provides isolation in programmable logic controllers (PLCs) and other industrial control equipment.
  • Power supplies: Used for isolating control signals in switch-mode power supplies (SMPS) and DC-DC converters.
  • Communication interfaces: Isolates data lines in communication systems such as RS-485, CAN, and Ethernet, reducing noise and ground loops.
  • Measurement equipment: Isolates sensitive measurement circuits from high-voltage or noisy environments.

Features

  • High isolation voltage: Offers a high level of electrical isolation between the input and output, ensuring safety.
  • High common-mode rejection (CMR): Provides excellent noise immunity, minimizing the effects of common-mode noise.
  • High-speed data transfer: Enables fast signal transmission, making it suitable for high-speed communication.
  • Compact package: Allows for space-saving designs, enabling integration in densely populated circuit boards.
  • Low propagation delay: Minimizes signal delay, improving system performance.

Benefits

  • Enhanced safety: High isolation prevents damage to control circuits and reduces the risk of electric shock.
  • Improved noise immunity: High CMR reduces the impact of noise, improving signal integrity.
  • High-speed performance: Enables fast and reliable data transmission in high-speed applications.
  • Compact design: Allows for integration in space-constrained applications.
  • Reliable operation: Low propagation delay ensures accurate and timely signal transmission.

Additional Details

The PS9552L3-V-AX typically features an isolation voltage of several kilovolts. The common-mode transient immunity (CMTI) is typically specified in kV/µs. The data transfer rate usually falls in the megabits per second range. The operating temperature range generally spans from -40°C to +100°C. The device is typically packaged in a small outline package (SOP) or similar surface mount package. It incorporates an LED as the input and a photodiode or integrated circuit as the output, separated by a dielectric barrier to provide electrical isolation and noise immunity.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess