EN
  • EN
  • DE

LM4250J/883B

Part No LM4250J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986634-LM4250J/883B
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4250J/883B CAD Model

Description

The LM4250J/883B is a programmable operational amplifier (op-amp) manufactured by National Semiconductor, now part of Texas Instruments (TI). It's designed for ultra-low power applications and offers the flexibility to adjust its power consumption and performance characteristics through an external programming resistor. The "/883B" designation indicates that this part is manufactured to meet military-grade specifications.

Applications:

  • Battery-powered instruments: Ideal for applications where low power consumption is critical, such as portable meters and data loggers.
  • Remote sensors: Used in remote sensor applications where power is limited, such as environmental monitoring systems.
  • Medical devices: Employed in medical devices like hearing aids and implantable devices due to its low power requirements.
  • Military and aerospace applications: The /883B version is specifically designed for use in demanding military and aerospace environments.
  • Instrumentation amplifiers: Can be configured as a low-power instrumentation amplifier for precise signal conditioning.

Features:

  • Ultra-low power consumption: Operates with very low supply current, making it suitable for battery-powered applications.
  • Programmable supply current: The supply current can be adjusted using an external resistor, allowing optimization for specific application requirements.
  • Wide supply voltage range: Operates from ±1.5V to ±18V.
  • High input impedance: Provides minimal loading on the signal source.
  • Low input bias current: Minimizes errors due to bias current effects.
  • Military-grade (/883B): Manufactured to meet stringent military specifications, ensuring high reliability and performance in harsh environments.

Benefits:

  • Extended battery life: Ultra-low power consumption extends battery life in portable devices.
  • Flexibility: Programmable supply current allows optimization for various applications.
  • High precision: High input impedance and low input bias current ensure accurate signal processing.
  • Reliable operation: Military-grade manufacturing ensures reliable performance in demanding environments.
  • Versatile: Can be used in a wide range of applications requiring low power and high performance.

Additional Details:

The LM4250J/883B typically has a supply current that can be programmed from a few microamperes to several hundred microamperes. The slew rate is also programmable and varies with the supply current. The input offset voltage is typically in the range of 2mV to 5mV. The common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are typically around 70dB. The /883B version undergoes additional screening and testing to ensure compliance with military standards.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Murata Electronics North America
Lowest to $0.1305
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KEC
Lowest to $0.0658
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess