EN
  • EN
  • DE

PS9151-V-F3-AX

Part No PS9151-V-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description HI-SPD OPTOCPLR SO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 2 mA
Data Rate 15Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise / Fall Time (Typ) 4ns, 4ns
Voltage - Forward (Vf) (Typ) 1.65V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-SO
Base Product Number PS9151
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 281511-PS9151-V-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9151-V-F3-AX CAD Model

Description

The 281511-PS9151-V-F3-AX is a logic output optoisolator designed for use in isolator applications.

  • Product: 281511-PS9151-V-F3-AX
  • Application: isolator applications
  • Output Type: push-pull, totem pole
  • Data Rate: 15Mbps
  • Input Type: DC
  • Current Forward: 20mA
  • Voltage Forward: 1.65V
  • Rise/Fall Time: 4ns
  • Voltage Isolation: 3750Vrms
  • Voltage Supply Range: 4.5V to 5.5V
  • Package: 6-SOIC
  • Leads: 5
  • Temperature Range: -40°C to 100°C
  • Status: active
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $4.1053
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0444 $51.1100
60+ $1.6775 $100.6500
93+ $1.6250 $151.1250
128+ $1.5726 $201.2928
165+ $1.5202 $250.8330
221+ $1.3629 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess