EN
  • EN
  • DE

PS2861B-1-V-F3-A

Part No PS2861B-1-V-F3-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 092853-PS2861B-1-V-F3-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2861B-1-V-F3-A CAD Model

Description

The PS2861B-1-V-F3-A is a single-channel, high-speed optically coupled isolator manufactured by Renesas Electronics America. This device integrates an LED and photodiode to provide galvanic isolation and high-speed data transfer. The '-V' likely indicates a specific voltage rating or performance characteristic, '-F3' denotes packaging or environmental compliance, and '-A' typically represents a specific revision or grade of the device.

Applications

  • Isolated Communications: Suitable for use in isolated RS-485, CAN, and other communication interfaces requiring high speed and isolation.
  • Motor Control: Provides isolation in motor control circuits where fast switching is necessary.
  • Switching Power Supplies: Used for isolating control and feedback signals in power supply designs.
  • Industrial Automation: Protects control systems from electrical noise and voltage transients in industrial settings.
  • Digital Logic Isolation: Isolates digital logic circuits in a variety of applications.

Features

  • Single-Channel Isolator: Offers a single isolation channel in a compact package.
  • High-Speed Data Transmission: Supports high data rates for efficient data transfer.
  • High Isolation Voltage: Provides robust voltage isolation between the input and output.
  • Compact Package: Typically available in a small outline package (SOP) for space efficiency.
  • -V Suffix: Specifies a particular voltage rating or performance parameter.
  • -F3 Suffix: Indicates specific packaging or environmental compliance characteristics.
  • -A Suffix: Represents a specific revision, grade, or selection of the device.

Benefits

  • Enhanced System Reliability: Prevents ground loops and electrical interference, improving system stability.
  • Improved Safety: Provides electrical isolation between high-voltage and low-voltage circuits for safety.
  • Fast Data Transfer: Enables high-speed communication in demanding applications.
  • Compact Footprint: Saves board space due to the small package size.
  • Environmentally Compliant: The -F3 suffix often signifies compliance with environmental regulations like RoHS.

Additional Details

The PS2861B-1-V-F3-A is commonly available in a surface-mount package (SOP). The operating temperature range is usually specified in the datasheet. The forward current requirements for the input LED and output characteristics are critical for proper function and interfacing. Specific details regarding data rates, isolation voltage, switching characteristics, and the meaning of the '-V', '-F3', and '-A' suffixes can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6630 $59.6700
215+ $0.5440 $116.9600
330+ $0.5278 $174.1740
455+ $0.5105 $232.2775
590+ $0.4932 $290.9880
785+ $0.4424 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess