EN
  • EN
  • DE

PLW3216S900SQ2T1M0-001

Part No PLW3216S900SQ2T1M0-001
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277589-PLW3216S900SQ2T1M0-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLW3216S900SQ2T1M0-001 CAD Model

Description

The PLW3216S900SQ2T1M0-001 is a wire-wound inductor produced by Murata Electronics North America, primarily used for impedance matching and filtering in high-frequency circuits. It's a variation of the PLW3216S900SQ2T1M0.

Applications:

  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • Wireless Communication Devices: Integrated in smartphones, tablets, and other wireless devices for signal conditioning.
  • High-Frequency Power Supplies: Used for filtering noise and ensuring stable operation.
  • Matching Networks: Employed in matching networks to optimize signal transfer between circuit stages.
  • Filter Circuits: Used as a key component in filter designs to attenuate specific frequency bands.

Features:

  • Wire-Wound Construction: Provides excellent electrical characteristics and high Q-factor.
  • Compact Size: The 3216 form factor allows for high-density board mounting.
  • Surface Mount Design: Facilitates automated assembly processes.
  • High Impedance: Provides an impedance of 90Ω at 100MHz.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference.
  • Enhanced Circuit Performance: Optimizes impedance matching, leading to improved power transfer and signal integrity.
  • Reduced Board Space: Small size enables more components to be placed on a circuit board.
  • Reliable Operation: Stable and dependable performance.
  • Cost-Effective Solution: Provides a balance of performance and price.

Specifications:Size: 3.2mm x 1.6mm, Inductance: Not specified, Impedance: 90Ω at 100MHz, DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. For comprehensive specifications, please refer to the official datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess