EN
  • EN
  • DE

PS2801-1-V-A

Part No PS2801-1-V-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Photocouplers / Optocouplers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003276-PS2801-1-V-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2801-1-V-A CAD Model

Description

The PS2801-1-V-A is a high-isolation, single-channel solid-state relay (SSR) from Renesas Electronics. It's designed for applications requiring electrical isolation between the control circuit and the load circuit. This SSR utilizes an LED as its input element and a phototriac as its output element, providing a robust and reliable switching solution.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for switching various loads.
  • Telecommunications equipment: Employed in telecom switching systems to isolate and control signal paths.
  • Office automation equipment: Found in devices like printers and copiers for controlling motors and other electromechanical components.
  • Measuring instruments: Utilized in test and measurement equipment for isolating sensitive circuits.
  • Home appliances: Can be used in appliances for switching AC loads safely and efficiently.

Features:

  • High isolation voltage: Provides a high degree of electrical isolation between the input and output, enhancing safety and preventing noise interference.
  • Compact package: Available in a small package size, allowing for high-density mounting.
  • Low on-state resistance: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables rapid switching of loads, suitable for applications requiring quick response times.
  • Zero-crossing function: Reduces electrical noise and extends the lifespan of connected loads.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances directives.

Benefits:

  • Improved safety: High isolation voltage protects users and equipment from electrical hazards.
  • Reduced noise: Zero-crossing function minimizes electrical noise generated during switching.
  • Increased reliability: Solid-state design eliminates mechanical wear and tear, extending the product's lifespan.
  • Compact design: Small package size allows for space-saving designs.
  • Energy efficiency: Low on-state resistance reduces power consumption.

Technical Specifications: The PS2801-1-V-A typically features an input control current of a few milliamperes, an output voltage rating of several hundred volts AC, and an isolation voltage in the kilovolt range. Specific values vary depending on the exact model and operating conditions. The operating temperature range typically spans from -30°C to +85°C. Consult the Renesas datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess